Alpine Bearing, Inc. Medium 300 Ball Bearings ME-1300

Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets
Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets

Suppliers

Company
Product
Description
Supplier Links
Medium 300 Ball Bearings - ME-1300 - Alpine Bearing, Inc.
Allston, MA, United States
Medium 300 Ball Bearings
ME-1300
Medium 300 Ball Bearings ME-1300
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets

These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design.


Ball Bearing Features

  • 15° & 25° contact angles
  • add “DL” for light preload
  • add “DM” for medium preload
  • add “DH” for heavy preload
  • singles, pairs, tri-sets & quad-sets
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number ME-1300
Product Name Medium 300 Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details