Alpine Bearing, Inc. Sealed 100 Ball Bearings MC-2124SS

Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets non contact rubber seals greased for life
Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets non contact rubber seals greased for life

Suppliers

Company
Product
Description
Supplier Links
Sealed 100 Ball Bearings - MC-2124SS - Alpine Bearing, Inc.
Allston, MA, United States
Sealed 100 Ball Bearings
MC-2124SS
Sealed 100 Ball Bearings MC-2124SS
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets non contact rubber seals greased for life

These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design.


Ball Bearing Features

  • 15° & 25° contact angles
  • add “DL” for light preload
  • add “DM” for medium preload
  • add “DH” for heavy preload
  • singles, pairs, tri-sets & quad-sets
  • non contact rubber seals
  • greased for life
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number MC-2124SS
Product Name Sealed 100 Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 4.7244 inch (120.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details