Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running torque. These are used where instrument ball bearings require low friction and high accuracy. All Thinex and Torque Tube bearings can be supplied as duplex preloaded matched sets.
Ball Bearing Features
| Alpine Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | SSMERI-4232 |
| Product Name | Thinex Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Features | Thin-section |
| Design Units | Inch |
| Bore | 2.0000 inch (50.800 mm) |