Schutte & Koerting Single-Stage Steam Jet Ejectors

Description
Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the converging end of the venturi, passes through the diffuser where its velocity energy is converted into pressure sufficient to discharge against a predetermined back pressure. 4-inch AS3 Single Stage Steam Jet Ejector having 4-inch 150#RF Suction and Discharge flange. Suction Connection: 4-inch 150# RF flange Discharge Connection: 4-inch 150# RFSO flange Motive Inlet: 2-inch 300# RFWN flange Material: Carbon Steel, one-piece body and tail with removable internal 304SS nozzle. Advantages Small amounts of solids or liquids will not cause operating problems. Accidental entrainment of liquid slugs can cause momentary interruption in pumping, but no damage to equipment. Applications Decarbonating brewery water. Creating chemical process vacuums. Water treating by degasifying. Used in degassing molten steel. Perfume concentration. Distillation. Vacuum packaging. Freeze drying. Flash cooling.
Datasheet
Description
Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the converging end of the venturi, passes through the diffuser where its velocity energy is converted into pressure sufficient to discharge against a predetermined back pressure. 4-inch AS3 Single Stage Steam Jet Ejector having 4-inch 150#RF Suction and Discharge flange. Suction Connection: 4-inch 150# RF flange Discharge Connection: 4-inch 150# RFSO flange Motive Inlet: 2-inch 300# RFWN flange Material: Carbon Steel, one-piece body and tail with removable internal 304SS nozzle. Advantages Small amounts of solids or liquids will not cause operating problems. Accidental entrainment of liquid slugs can cause momentary interruption in pumping, but no damage to equipment. Applications Decarbonating brewery water. Creating chemical process vacuums. Water treating by degasifying. Used in degassing molten steel. Perfume concentration. Distillation. Vacuum packaging. Freeze drying. Flash cooling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Stage Steam Jet Ejectors -  - Schutte & Koerting
Trevose, PA, USA
Single-Stage Steam Jet Ejectors
Single-Stage Steam Jet Ejectors
Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the converging end of the venturi, passes through the diffuser where its velocity energy is converted into pressure sufficient to discharge against a predetermined back pressure. 4-inch AS3 Single Stage Steam Jet Ejector having 4-inch 150#RF Suction and Discharge flange. Suction Connection: 4-inch 150# RF flange Discharge Connection: 4-inch 150# RFSO flange Motive Inlet: 2-inch 300# RFWN flange Material: Carbon Steel, one-piece body and tail with removable internal 304SS nozzle. Advantages Small amounts of solids or liquids will not cause operating problems. Accidental entrainment of liquid slugs can cause momentary interruption in pumping, but no damage to equipment. Applications Decarbonating brewery water. Creating chemical process vacuums. Water treating by degasifying. Used in degassing molten steel. Perfume concentration. Distillation. Vacuum packaging. Freeze drying. Flash cooling.

Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas and steam enters the converging end of the venturi, passes through the diffuser where its velocity energy is converted into pressure sufficient to discharge against a predetermined back pressure.

4-inch AS3
Single Stage Steam Jet Ejector having 4-inch 150#RF Suction and Discharge flange. Suction Connection: 4-inch 150# RF flange Discharge Connection: 4-inch 150# RFSO flange Motive Inlet: 2-inch 300# RFWN flange Material: Carbon Steel, one-piece body and tail with removable internal 304SS nozzle.

Advantages

Small amounts of solids or liquids will not cause operating problems. Accidental entrainment of liquid slugs can cause momentary interruption in pumping, but no damage to equipment.

Applications

  • Decarbonating brewery water.
  • Creating chemical process vacuums.
  • Water treating by degasifying.
  • Used in degassing molten steel.
  • Perfume concentration.
  • Distillation.
  • Vacuum packaging.
  • Freeze drying.
  • Flash cooling.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Venturi Vacuum Generators
Product Name Single-Stage Steam Jet Ejectors
Ultimate Vacuum 710 to 0.0 torr (2.0 to 29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Ultimate Vacuum 506 torr (10.0 in Hg vac)
Pumping Speed 14 CFM (23.81 m³/hr)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
Air Consumption 81.0 SCFM (138 m³/hr)
View Details
Venturi Vacuum Generator - R-732 - Clippard
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum -2415 torr (-65.2 in Hg vac)
Pumping Speed 0.6000 CFM (1.02 m³/hr)
View Details
Vacuum generator - VN-10-H-T3-PQ2-VQ2-RO1-M - Festo Corporation
Specs
Venturi Type Air Jet
Mounting Any
Operating Temperature 32 to 122 F (0 to 50 C)
View Details