Schutte & Koerting Multi-Stage Steam Jet Ejectors

Description
Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or non-condensing types. Four, five, and six-stage units can also be non-condensing, but are usually condensing types. Two-Stage Steam Jet Ejector Principle of Operation Two-Stage Steam Jet Ejectors have the same general field of application as the single stage units. They handle both condensable and non-condensable gases or vapors, as well as mixtures of the two. The general operating range is between 5" Hg. abs. and 3 mm Hg. abs. Depending on conditions, however, a single-stage unit may be more economical at the top of the range and a three-stage unit near the bottom. Three-Stage Steam Jet Ejector Principle of Operation Three-Stage Ejectors are recommended for applications where a two-stage unit will not provide low enough suction pressure economically. Applicable range is from 26 mm Hg. abs. to 0.8 mm Hg. abs. but economics might dictate use of a Two-Stage Ejector at the upper part of the range and a Four-Stage Ejector at the lower end. Three-Stage Condensing Steam Jet Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications Typical Three-Stage Steam Jet Ejector used in processing vegetable oils. Four, Five and Six-Stage Steam Jet Ejector Principle of Operation Four, Five and Six-Stage Steam Jet Ejector units are used for applications where required suction pressures are beyond the range of the ejectors previously described. Generally, suction pressure ranges are as follows: Four-Stage Ejectors – 4 mm Hg. abs. to 75 microns Hg. abs. Five-Stage Ejectors – 0.4 mm Hg. abs. to 10 microns Hg. abs. Six-Stage Ejectors – 100 microns Hg. abs. to 3 microns Hg. abs. Four-stage units consists of (1) a primary booster ejector; (2) a secondary booster ejector; (3) a high vacuum ejector; (4) a low vacuum ejector; and (5) usually two condensers—one after the secondary booster ejector and the other between the high vacuum and low vacuum ejectors. The condenser between the high and low vacuum ejectors is sometimes omitted, depending upon application requirements. Direct contact or surface condensers, arranged barometrically or at ground level, can be used. The four-stage is similar to the three-stage unit except that another booster ejector is added. In the four-stage, the primary booster is steam-jacketed to prevent build-up of ice on the diffuser internal bore. The five and six-stage units are similar in appearance to the four-stage ejector except that additional booster ejectors are added. While four, five, and six-stage ejectors are usually condensing types for reasons of efficiency and operating economy, it is possible to employ non-condensing types. Applications Steel degassing Petrochemical refining. Chemical distillation.
Datasheet
Description
Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or non-condensing types. Four, five, and six-stage units can also be non-condensing, but are usually condensing types. Two-Stage Steam Jet Ejector Principle of Operation Two-Stage Steam Jet Ejectors have the same general field of application as the single stage units. They handle both condensable and non-condensable gases or vapors, as well as mixtures of the two. The general operating range is between 5" Hg. abs. and 3 mm Hg. abs. Depending on conditions, however, a single-stage unit may be more economical at the top of the range and a three-stage unit near the bottom. Three-Stage Steam Jet Ejector Principle of Operation Three-Stage Ejectors are recommended for applications where a two-stage unit will not provide low enough suction pressure economically. Applicable range is from 26 mm Hg. abs. to 0.8 mm Hg. abs. but economics might dictate use of a Two-Stage Ejector at the upper part of the range and a Four-Stage Ejector at the lower end. Three-Stage Condensing Steam Jet Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications Typical Three-Stage Steam Jet Ejector used in processing vegetable oils. Four, Five and Six-Stage Steam Jet Ejector Principle of Operation Four, Five and Six-Stage Steam Jet Ejector units are used for applications where required suction pressures are beyond the range of the ejectors previously described. Generally, suction pressure ranges are as follows: Four-Stage Ejectors – 4 mm Hg. abs. to 75 microns Hg. abs. Five-Stage Ejectors – 0.4 mm Hg. abs. to 10 microns Hg. abs. Six-Stage Ejectors – 100 microns Hg. abs. to 3 microns Hg. abs. Four-stage units consists of (1) a primary booster ejector; (2) a secondary booster ejector; (3) a high vacuum ejector; (4) a low vacuum ejector; and (5) usually two condensers—one after the secondary booster ejector and the other between the high vacuum and low vacuum ejectors. The condenser between the high and low vacuum ejectors is sometimes omitted, depending upon application requirements. Direct contact or surface condensers, arranged barometrically or at ground level, can be used. The four-stage is similar to the three-stage unit except that another booster ejector is added. In the four-stage, the primary booster is steam-jacketed to prevent build-up of ice on the diffuser internal bore. The five and six-stage units are similar in appearance to the four-stage ejector except that additional booster ejectors are added. While four, five, and six-stage ejectors are usually condensing types for reasons of efficiency and operating economy, it is possible to employ non-condensing types. Applications Steel degassing Petrochemical refining. Chemical distillation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Stage Steam Jet Ejectors -  - Schutte & Koerting
Trevose, PA, USA
Multi-Stage Steam Jet Ejectors
Multi-Stage Steam Jet Ejectors
Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or non-condensing types. Four, five, and six-stage units can also be non-condensing, but are usually condensing types. Two-Stage Steam Jet Ejector Principle of Operation Two-Stage Steam Jet Ejectors have the same general field of application as the single stage units. They handle both condensable and non-condensable gases or vapors, as well as mixtures of the two. The general operating range is between 5" Hg. abs. and 3 mm Hg. abs. Depending on conditions, however, a single-stage unit may be more economical at the top of the range and a three-stage unit near the bottom. Three-Stage Steam Jet Ejector Principle of Operation Three-Stage Ejectors are recommended for applications where a two-stage unit will not provide low enough suction pressure economically. Applicable range is from 26 mm Hg. abs. to 0.8 mm Hg. abs. but economics might dictate use of a Two-Stage Ejector at the upper part of the range and a Four-Stage Ejector at the lower end. Three-Stage Condensing Steam Jet Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications Typical Three-Stage Steam Jet Ejector used in processing vegetable oils. Four, Five and Six-Stage Steam Jet Ejector Principle of Operation Four, Five and Six-Stage Steam Jet Ejector units are used for applications where required suction pressures are beyond the range of the ejectors previously described. Generally, suction pressure ranges are as follows: Four-Stage Ejectors – 4 mm Hg. abs. to 75 microns Hg. abs. Five-Stage Ejectors – 0.4 mm Hg. abs. to 10 microns Hg. abs. Six-Stage Ejectors – 100 microns Hg. abs. to 3 microns Hg. abs. Four-stage units consists of (1) a primary booster ejector; (2) a secondary booster ejector; (3) a high vacuum ejector; (4) a low vacuum ejector; and (5) usually two condensers—one after the secondary booster ejector and the other between the high vacuum and low vacuum ejectors. The condenser between the high and low vacuum ejectors is sometimes omitted, depending upon application requirements. Direct contact or surface condensers, arranged barometrically or at ground level, can be used. The four-stage is similar to the three-stage unit except that another booster ejector is added. In the four-stage, the primary booster is steam-jacketed to prevent build-up of ice on the diffuser internal bore. The five and six-stage units are similar in appearance to the four-stage ejector except that additional booster ejectors are added. While four, five, and six-stage ejectors are usually condensing types for reasons of efficiency and operating economy, it is possible to employ non-condensing types. Applications Steel degassing Petrochemical refining. Chemical distillation.

Staging of ejectors becomes necessary for economical operation as the absolute suction pressure decreases. Based upon the use of auxiliary equipment, two and three-stage ejectors can either be condensing or non-condensing types. Four, five, and six-stage units can also be non-condensing, but are usually condensing types.

Two-Stage Steam Jet Ejector

Principle of Operation

Two-Stage Steam Jet Ejectors have the same general field of application as the single stage units. They handle both condensable and non-condensable gases or vapors, as well as mixtures of the two. The general operating range is between 5" Hg. abs. and 3 mm Hg. abs. Depending on conditions, however, a single-stage unit may be more economical at the top of the range and a three-stage unit near the bottom.

Three-Stage Steam Jet Ejector

Principle of Operation

Three-Stage Ejectors are recommended for applications where a two-stage unit will not provide low enough suction pressure economically. Applicable range is from 26 mm Hg. abs. to 0.8 mm Hg. abs. but economics might dictate use of a Two-Stage Ejector at the upper part of the range and a Four-Stage Ejector at the lower end. Three-Stage Condensing Steam Jet Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge.

Applications

  • Typical Three-Stage Steam Jet Ejector used in processing vegetable oils.

Four, Five and Six-Stage Steam Jet Ejector

Principle of Operation

Four, Five and Six-Stage Steam Jet Ejector units are used for applications where required suction pressures are beyond the range of the ejectors previously described. Generally, suction pressure ranges are as follows:

  • Four-Stage Ejectors – 4 mm Hg. abs. to 75 microns Hg. abs.
  • Five-Stage Ejectors – 0.4 mm Hg. abs. to 10 microns Hg. abs.
  • Six-Stage Ejectors – 100 microns Hg. abs. to 3 microns Hg. abs.

Four-stage units consists of (1) a primary booster ejector; (2) a secondary booster ejector; (3) a high vacuum ejector; (4) a low vacuum ejector; and (5) usually two condensers—one after the secondary booster ejector and the other between the high vacuum and low vacuum ejectors. The condenser between the high and low vacuum ejectors is sometimes omitted, depending upon application requirements. Direct contact or surface condensers, arranged barometrically or at ground level, can be used.

The four-stage is similar to the three-stage unit except that another booster ejector is added. In the four-stage, the primary booster is steam-jacketed to prevent build-up of ice on the diffuser internal bore.

The five and six-stage units are similar in appearance to the four-stage ejector except that additional booster ejectors are added. While four, five, and six-stage ejectors are usually condensing types for reasons of efficiency and operating economy, it is possible to employ non-condensing types.

Applications

  • Steel degassing
  • Petrochemical refining.
  • Chemical distillation.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Venturi Vacuum Generators
Product Name Multi-Stage Steam Jet Ejectors
Ultimate Vacuum 760 to 0.0 torr (0.0 to 29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generator, Venturi 460 - 938-7460 - Petersen Products Co.
Specs
Ultimate Vacuum 506 torr (10.0 in Hg vac)
Pumping Speed 14 CFM (23.81 m³/hr)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
Air Consumption 81.0 SCFM (138 m³/hr)
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Configuration Individual Vacuum Pump
Ultimate Vacuum -2415 torr (-65.2 in Hg vac)
Pumping Speed 0.6000 CFM (1.02 m³/hr)
View Details
Vacuum generator - OVEL-7-H-15-PQ-VQ4-UA-C-A-V1PNLK-H3 - Festo Corporation
Specs
Venturi Type Air Jet
Mounting Any
Operating Temperature 32 to 122 F (0 to 50 C)
View Details