Daitron Co., Ltd. Datasheets for Wafer and Thin Film Instrumentation

Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing.
Wafer and Thin Film Instrumentation: Learn more

Product Name Notes
Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively...
The chip testers pick up laser diode chips on a sheet, measure and evaluate various characteristics, and sort them based on the results. The measurement stages are equipped with the...
The cleaving machines automatically perform parallel alignment and positioning and cleave with the blade the silicon substrates and compound semiconductor substrates, such as GaAs, InP, and GaN, from the scribed...
The scribe machines automatically perform parallel alignment and positioning and scribe silicon substrates and compound semiconductor substrates, such as GaAs, InP, and GaN. It is capable for processing maximum of...
The visual inspection machines capture high-definition images of semiconductor products and transparent objects such as glass and perform the measurements for scratches, particulates and debris, chipping, color unevenness, dimensions of...
The wafer edge grinders are designed to grind edge and circumference of a wide variety of wafers including silicon, compound semiconductors, such as, SiC, GaN, GaAs, and InP, oxide wafers,...
Using an internally developed method, this system ionizes volatile particles under high vacuum. The smooth fine film quality has been proven in many applications over many years.
Using an internally developed PIG plasma source, this system can form smooth DLC film at high speed. It is mostly used for surface processing of automotive parts, whose applications are...