Daitron Co., Ltd. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Product Name Notes
DBNC Series Hermetic Connector Features Through bulkhead type BNC coaxial Glass Hermetic Connector Stainless Metal Housing – Low possibility of corrosion Superior Airtight (1.0 x 10-10Pa m3...
DD Series Hermetic Connectors Features DD series are designed for D-sub type Corrosion resistant stainless metal housing Provides a superior airtight seal (1 x 10-10Pa m3 /sec) with glass sealing(helium...
DDB Series Hermetic Connector Features DD series is designed for D-sub type Corrosion-resistant stainless metal housing Provides a superior airtight seal (1 x 10-10Pa m3 /sec) with glass sealing(helium gas...
DPT02 Series Hermetic Connector Features Complies with MIL-DTL-26482 standard Small and Highly Reliable Stainless Metal Housing - Less corrosion Superior airtight(1 x 10-10Pa m3 /sec) with glass sealing(helium gas test)
DSMA Series Hermetic Connector Features Through bulkhead type SMA coaxial Glass-sealed Hermetic Connector Shell is made of stainless steel – Low possibility of corrosion Superior Airtight (1 x 10-10...
HDB Series Hermetic Connector Features Through bulkhead type high density D-sub Glass-sealed Hermetic Connector Can be used as current transmission terminal for vacuum vessels, pressure vessels, etc. Can mate with...
HMS02 Series Hermetic Connector Features Complies with MIL-DTL-5015 standard to meet the requirements of compact and high reliability It has no practical problem to corrode the metal housing by using...
HMSB Series Features Through bulkhead type Glass-sealed Hermetic Connector that complies with MIL-DTL-5015 standard Stainless Metal Housing – Low possibility of corrosion Superior Airtight (1.0 x 10-10Pa▪m3/sec or...
MDB Series Hermetic Connector Features Through bulkhead type Micro-D-sub Glass-sealed Hermetic Connector Can be used as current transmission terminal for vacuum vessels, pressure vessels, etc. Can mate with MIL-DTL-83513 Micro-D-sub...