Daitron Co., Ltd. Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Product Name Notes
DD Series Hermetic Connectors Features DD series are designed for D-sub type Corrosion resistant stainless metal housing Provides a superior airtight seal (1 x 10-10Pa m3 /sec) with glass sealing(helium...
DDB Series Hermetic Connector Features DD series is designed for D-sub type Corrosion-resistant stainless metal housing Provides a superior airtight seal (1 x 10-10Pa m3 /sec) with glass sealing(helium gas...
HDB Series Hermetic Connector Features Through bulkhead type high density D-sub Glass-sealed Hermetic Connector Can be used as current transmission terminal for vacuum vessels, pressure vessels, etc. Can mate with...
MDB Series Hermetic Connector Features Through bulkhead type Micro-D-sub Glass-sealed Hermetic Connector Can be used as current transmission terminal for vacuum vessels, pressure vessels, etc. Can mate with MIL-DTL-83513 Micro-D-sub...