Daitron Co., Ltd. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| DBNC Series Hermetic Connector Features Through bulkhead type BNC coaxial Glass Hermetic Connector Stainless Metal Housing – Low possibility of corrosion Superior Airtight (1.0 x 10-10Pa m3... | |
| DSMA Series Hermetic Connector Features Through bulkhead type SMA coaxial Glass-sealed Hermetic Connector Shell is made of stainless steel – Low possibility of corrosion Superior Airtight (1 x 10-10... |