Linde North America, Inc. Protocol Station Gas Regulator Assembly F7000 Series

Description
The F7000 Series Protocol Station Gas Regulator Assembly is specifically designed for the safe and convenient wall and / or panel mounting for almost all of Spectra Gases' high purity single and double stage brass and stainless steel gas regulators.
Datasheet
Description
The F7000 Series Protocol Station Gas Regulator Assembly is specifically designed for the safe and convenient wall and / or panel mounting for almost all of Spectra Gases' high purity single and double stage brass and stainless steel gas regulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protocol Station Gas Regulator Assembly - F7000 Series - Linde North America, Inc.
Bridgewater, NJ, USA
Protocol Station Gas Regulator Assembly
F7000 Series
Protocol Station Gas Regulator Assembly F7000 Series
The F7000 Series Protocol Station Gas Regulator Assembly is specifically designed for the safe and convenient wall and / or panel mounting for almost all of Spectra Gases' high purity single and double stage brass and stainless steel gas regulators.

The F7000 Series Protocol Station Gas Regulator Assembly is specifically designed for the safe and convenient wall and / or panel mounting for almost all of Spectra Gases' high purity single and double stage brass and stainless steel gas regulators.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Manifolds and Manifold Systems
Product Number F7000 Series
Product Name Protocol Station Gas Regulator Assembly
Application Gas
Unlock Full Specs
to access all available technical data

Similar Products

Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details
Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details
Manifold Bases, Sub-Bases & End Bases - 1215698 - RS Components, Ltd.
Specs
Application Sub base
Size 1/8"; 1/8 in, m5
Body Material Aluminum; Aluminium
View Details
Connection block - CPE10-PRS-1/4-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details