RAFI GmbH & Co. KG Emergency-Stop Pushbuttons LUMOTAST 22

Description
The extremely compact LUMOTAST 22 emergency stop with quick-connect terminals is ideal wherever an emergency stop or emergency off is required and space is tight in front of or behind the front panel. The same actuator with PCB terminal is also available in the RAFIX 22 FS+ control component program. MAIN APPLICATION FIELDS Measurement-control- regulation Mechanical and system engineering Automotive industry SPECIAL FEATURES Low mounting depth of 17,6 mm Extremely compact Night design possible DESIGN Mounting hole diameter 22.3 mm Illumination of the arrows possible with SMT-LED Resetting by turning TECHNOLOGY Water jet protection class IP 65 on front Switching elements with silver contacts (max. 250 V/4 A) Contact configurations: 2 NC, 2 NC + 1 NO Quick-connect terminal Complies with DIN EN ISO 13850 APPROVALS UL CCC
Datasheet
Description
The extremely compact LUMOTAST 22 emergency stop with quick-connect terminals is ideal wherever an emergency stop or emergency off is required and space is tight in front of or behind the front panel. The same actuator with PCB terminal is also available in the RAFIX 22 FS+ control component program. MAIN APPLICATION FIELDS Measurement-control- regulation Mechanical and system engineering Automotive industry SPECIAL FEATURES Low mounting depth of 17,6 mm Extremely compact Night design possible DESIGN Mounting hole diameter 22.3 mm Illumination of the arrows possible with SMT-LED Resetting by turning TECHNOLOGY Water jet protection class IP 65 on front Switching elements with silver contacts (max. 250 V/4 A) Contact configurations: 2 NC, 2 NC + 1 NO Quick-connect terminal Complies with DIN EN ISO 13850 APPROVALS UL CCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency-Stop Pushbuttons - LUMOTAST 22 - RAFI GmbH & Co. KG
Berg, Germany
Emergency-Stop Pushbuttons
LUMOTAST 22
Emergency-Stop Pushbuttons LUMOTAST 22
The extremely compact LUMOTAST 22 emergency stop with quick-connect terminals is ideal wherever an emergency stop or emergency off is required and space is tight in front of or behind the front panel. The same actuator with PCB terminal is also available in the RAFIX 22 FS+ control component program. MAIN APPLICATION FIELDS Measurement-control- regulation Mechanical and system engineering Automotive industry SPECIAL FEATURES Low mounting depth of 17,6 mm Extremely compact Night design possible DESIGN Mounting hole diameter 22.3 mm Illumination of the arrows possible with SMT-LED Resetting by turning TECHNOLOGY Water jet protection class IP 65 on front Switching elements with silver contacts (max. 250 V/4 A) Contact configurations: 2 NC, 2 NC + 1 NO Quick-connect terminal Complies with DIN EN ISO 13850 APPROVALS UL CCC

The extremely compact LUMOTAST 22 emergency stop with quick-connect terminals is ideal wherever an emergency stop or emergency off is required and space is tight in front of or behind the front panel. The same actuator with PCB terminal is also available in the RAFIX 22 FS+ control component program.

MAIN APPLICATION FIELDS

  • Measurement-control-regulation
  • Mechanical and system engineering
  • Automotive industry

SPECIAL FEATURES

  • Low mounting depth of 17,6 mm
  • Extremely compact
  • Night design possible

DESIGN

  • Mounting hole diameter 22.3 mm
  • Illumination of the arrows possible with SMT-LED
  • Resetting by turning

TECHNOLOGY

  • Water jet protection class IP 65 on front
  • Switching elements with silver contacts (max. 250 V/4 A)
  • Contact configurations: 2 NC, 2 NC + 1 NO
  • Quick-connect terminal
  • Complies with DIN EN ISO 13850

APPROVALS

  • UL
  • CCC
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Emergency Stop Switches
Product Number LUMOTAST 22
Product Name Emergency-Stop Pushbuttons
Mechanical Life 15000 (#)
Reset/Release Operation Twist to Reset
Features Illuminated Pushbutton (optional feature)
Operating Temperature -13 to 158 F (-25 to 70 C)
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Emergency Stop Push Button Heads - 7420751 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details