RAFI GmbH & Co. KG Emergency Stop Pushbuttons RAFIX 16

Description
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Electrical engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TüV UL CCC VDE ENEC CSA
Datasheet
Description
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Electrical engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TüV UL CCC VDE ENEC CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Pushbuttons - RAFIX 16 - RAFI GmbH & Co. KG
Berg, Germany
Emergency Stop Pushbuttons
RAFIX 16
Emergency Stop Pushbuttons RAFIX 16
There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look. MODELS ➔ Pushbutton, mushroom pushbutton ➔ Emergency stop key switch ➔ Selector switch, keylock switch, toggle switch ➔ Potentiometer-type actuator, buzzer ➔ Signal indicators MAIN APPLICATION FIELDS Mechanical and system engineering Automotive industry Electrical engineering SPECIAL FEATURES Rugged – also suitable for operation with gloves Optimal for switching higher currents (max. 250 V/6 A) Close alignment of actuators possible, due to rear axial wiring Design customization with collar shape variations DESIGN Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm 35 different actuating elements and indicators 18 different contact blocks Illumination with LED, socket: W 2 x 4.6d TECHNOLOGY IP 65 protection class, front side Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A) Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket APPROVALS TüV UL CCC VDE ENEC CSA

There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design alternative for flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps. This produces a key block with a seamless look.

MODELS
➔ Pushbutton, mushroom pushbutton
➔ Emergency stop key switch
➔ Selector switch, keylock switch, toggle switch
➔ Potentiometer-type actuator, buzzer
➔ Signal indicators

MAIN APPLICATION FIELDS

  • Mechanical and system engineering
  • Automotive industry
  • Electrical engineering

SPECIAL FEATURES

  • Rugged – also suitable for operation with gloves
  • Optimal for switching higher currents (max. 250 V/6 A)
  • Close alignment of actuators possible, due to rear axial wiring
  • Design customization with collar shape variations

DESIGN

  • Mounting hole diameters 16.2 mm/22.3 mm/23.1 mm
  • 35 different actuating elements and indicators
  • 18 different contact blocks
  • Illumination with LED, socket: W 2 x 4.6d

TECHNOLOGY

  • IP 65 protection class, front side
  • Switching elements with silver contacts (max. 250 V/6 A) or gold contacts (max. 35 V/0.25 A)
  • Terminal types: screw terminal, quick-connect terminal, PCB plug-in socket

APPROVALS

  • TÜV
  • UL
  • CCC
  • VDE
  • ENEC
  • CSA
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Emergency Stop Switches
Product Number RAFIX 16
Product Name Emergency Stop Pushbuttons
Mechanical Life 30000 (#)
Reset/Release Operation Twist to Reset
Features Illuminated Pushbutton (optional feature)
Operating Temperature -13 to 158 F (-25 to 70 C)
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers