CEJN Industrial Corporation Filter/Regulator & Lubricator Model 112

Description
CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level indicators, compact modular construction, flexiblerolling diaphragm, and locking device. For a smaller sizerefer to Model 107 and for a larger size refer to Model 160. More airtreatment products are available in the FRL-range includingpre-assembl ed FRL-units.
Description
CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level indicators, compact modular construction, flexiblerolling diaphragm, and locking device. For a smaller sizerefer to Model 107 and for a larger size refer to Model 160. More airtreatment products are available in the FRL-range includingpre-assembl ed FRL-units.

Suppliers

Company
Product
Description
Supplier Links
Filter/Regulator & Lubricator - Model 112 - CEJN Industrial Corporation
Gurnee, IL, USA
Filter/Regulator & Lubricator
Model 112
Filter/Regulator & Lubricator Model 112
CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level indicators, compact modular construction, flexiblerolling diaphragm, and locking device. For a smaller sizerefer to Model 107 and for a larger size refer to Model 160. More airtreatment products are available in the FRL-range includingpre-assembl ed FRL-units.

CEJN Filter/Regulator units combine a filter, regulator, and gaugein one economical unit. The combination units withstand up to 17.5-bar(253.8 PSI) inlet pressure. Features include a metal bowl protector,easily visible level indicators, compact modular construction, flexiblerolling diaphragm, and locking device.
For a smaller sizerefer to Model 107 and for a larger size refer to Model 160. More airtreatment products are available in the FRL-range includingpre-assembled FRL-units.

Supplier's Site

Technical Specifications

  CEJN Industrial Corporation
Product Category Industrial Valves
Product Number Model 112
Product Name Filter/Regulator & Lubricator
Primary Material Steel
Media Air; Compressed Air
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 7.00 to 145.00 psi (4.93 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BE - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Pneumatic Pressure Regulators - 2022101 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P3C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details