Taco Comfort Solutions Pressure Valves Differential Bypass Valve

Description
The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and their corresponding zone valves close, causing the system pump to attempt to force more water through the remaining zones. By installing a Taco Differential Bypass Valve between the discharge of the system pump and somewhere before the inlet of the pump--usually on the system return--you create an automatically regulated flow path. This regulated flow path prevents unacceptable velocities from being pumped through the zones that remain open during reduced demand periods. Differential Bypass Valves should also be used to prevent dead heading of the circulator in systems where parallel piped heat emitters are controlled by thermostatic radiator valves. Features: Prevents Velocity Noise While Maintaining Desgined Heat Transfer of Each Zone Enhances Overall System Perofmrance Brass Body, Indicator and Union Nut Stainless Steel and Engineered Plastic Internals Maximum Pressure: 200 PSI Maximum Temperature: 200 F Adjustment Range: 0 to 7.5 PSI
Description
The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and their corresponding zone valves close, causing the system pump to attempt to force more water through the remaining zones. By installing a Taco Differential Bypass Valve between the discharge of the system pump and somewhere before the inlet of the pump--usually on the system return--you create an automatically regulated flow path. This regulated flow path prevents unacceptable velocities from being pumped through the zones that remain open during reduced demand periods. Differential Bypass Valves should also be used to prevent dead heading of the circulator in systems where parallel piped heat emitters are controlled by thermostatic radiator valves. Features: Prevents Velocity Noise While Maintaining Desgined Heat Transfer of Each Zone Enhances Overall System Perofmrance Brass Body, Indicator and Union Nut Stainless Steel and Engineered Plastic Internals Maximum Pressure: 200 PSI Maximum Temperature: 200 F Adjustment Range: 0 to 7.5 PSI

Suppliers

Company
Product
Description
Supplier Links
The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and their corresponding zone valves close, causing the system pump to attempt to force more water through the remaining zones. By installing a Taco Differential Bypass Valve between the discharge of the system pump and somewhere before the inlet of the pump--usually on the system return--you create an automatically regulated flow path. This regulated flow path prevents unacceptable velocities from being pumped through the zones that remain open during reduced demand periods. Differential Bypass Valves should also be used to prevent dead heading of the circulator in systems where parallel piped heat emitters are controlled by thermostatic radiator valves. Features: Prevents Velocity Noise While Maintaining Desgined Heat Transfer of Each Zone Enhances Overall System Perofmrance Brass Body, Indicator and Union Nut Stainless Steel and Engineered Plastic Internals Maximum Pressure: 200 PSI Maximum Temperature: 200 F Adjustment Range: 0 to 7.5 PSI

The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and their corresponding zone valves close, causing the system pump to attempt to force more water through the remaining zones.

By installing a Taco Differential Bypass Valve between the discharge of the system pump and somewhere before the inlet of the pump--usually on the system return--you create an automatically regulated flow path. This regulated flow path prevents unacceptable velocities from being pumped through the zones that remain open during reduced demand periods.

Differential Bypass Valves should also be used to prevent dead heading of the circulator in systems where parallel piped heat emitters are controlled by thermostatic radiator valves.

Features:

  • Prevents Velocity Noise While Maintaining Desgined Heat Transfer of Each Zone
  • Enhances Overall System Perofmrance
  • Brass Body, Indicator and Union Nut
  • Stainless Steel and Engineered Plastic Internals
  • Maximum Pressure: 200 PSI
  • Maximum Temperature: 200 F
  • Adjustment Range: 0 to 7.5 PSI
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Industrial Valves
Product Number Differential Bypass Valve
Product Name Pressure Valves
Valve Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

O-Port Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Stainless Steel
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Solenoid Valves - 5000006847-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pneumatic Valve - 53799756 - Radwell International
Haskel International LLC
Specs
Valve Type Pilot
Media Air
View Details