Taco Comfort Solutions Air Vents

Description
HVAC professionals have recognized Taco Automatic Air Vents as the industry standard for more than 30 years. Attached to the boiler or used through the system, Taco Vents automatically purge unwanted air from any hydronic installation, allowing the system to run more efficiently. Taco Automatic Air Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the system. When air is purged, the discs come into contact with system water, which causes them to swell, creating a positive shut-off. This continuous cycle prevents radiators from becoming air bound and speeds the process of filling the system. Vents also can be manually shut off using an internal ball check. Taco Hy-Vents® You already know Taco Hy-Vents® as the industry standard for dependable, long-life service. The high-capacity, float-style vent can be placed either on the boiler or at the high points throughout the system. With threaded connections--1/8”. 1/4”, 1/2” and 3/4” --and operating pressure ratings up to 250 psi, these brass-body, nickel-plated vents meet the system requirements of even your largest installations. Vents are easily serviceable, if needed, by simply unscrewing the vent cap. Taco Hy-Vents® are available in a variety of styles including the Slim-Line Hy-Vent and High Pressure Hy-Vent. The Taco 409 Automatic Air Vent The high-capacity design and 150-psi system operating pressure rating make this heavy-duty, brass Air Vent ideal for placement throughout commercial systems. Its conical shape significantly increases the clearance between the water level and internal mechanisms, reducing the potential that dirt floating on top of the water can foul the venting operation. Also features a convenient outlet connection for a 3/4” ID flex tube waste connection.
Description
HVAC professionals have recognized Taco Automatic Air Vents as the industry standard for more than 30 years. Attached to the boiler or used through the system, Taco Vents automatically purge unwanted air from any hydronic installation, allowing the system to run more efficiently. Taco Automatic Air Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the system. When air is purged, the discs come into contact with system water, which causes them to swell, creating a positive shut-off. This continuous cycle prevents radiators from becoming air bound and speeds the process of filling the system. Vents also can be manually shut off using an internal ball check. Taco Hy-Vents® You already know Taco Hy-Vents® as the industry standard for dependable, long-life service. The high-capacity, float-style vent can be placed either on the boiler or at the high points throughout the system. With threaded connections--1/8”. 1/4”, 1/2” and 3/4” --and operating pressure ratings up to 250 psi, these brass-body, nickel-plated vents meet the system requirements of even your largest installations. Vents are easily serviceable, if needed, by simply unscrewing the vent cap. Taco Hy-Vents® are available in a variety of styles including the Slim-Line Hy-Vent and High Pressure Hy-Vent. The Taco 409 Automatic Air Vent The high-capacity design and 150-psi system operating pressure rating make this heavy-duty, brass Air Vent ideal for placement throughout commercial systems. Its conical shape significantly increases the clearance between the water level and internal mechanisms, reducing the potential that dirt floating on top of the water can foul the venting operation. Also features a convenient outlet connection for a 3/4” ID flex tube waste connection.

Suppliers

Company
Product
Description
Supplier Links
Cranston, RI, USA
Air Vents
Air Vents
HVAC professionals have recognized Taco Automatic Air Vents as the industry standard for more than 30 years. Attached to the boiler or used through the system, Taco Vents automatically purge unwanted air from any hydronic installation, allowing the system to run more efficiently. Taco Automatic Air Vents include: The Taco Automatic Coin Vent Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the system. When air is purged, the discs come into contact with system water, which causes them to swell, creating a positive shut-off. This continuous cycle prevents radiators from becoming air bound and speeds the process of filling the system. Vents also can be manually shut off using an internal ball check. Taco Hy-Vents® You already know Taco Hy-Vents® as the industry standard for dependable, long-life service. The high-capacity, float-style vent can be placed either on the boiler or at the high points throughout the system. With threaded connections--1/8”. 1/4”, 1/2” and 3/4” --and operating pressure ratings up to 250 psi, these brass-body, nickel-plated vents meet the system requirements of even your largest installations. Vents are easily serviceable, if needed, by simply unscrewing the vent cap. Taco Hy-Vents® are available in a variety of styles including the Slim-Line Hy-Vent and High Pressure Hy-Vent. The Taco 409 Automatic Air Vent The high-capacity design and 150-psi system operating pressure rating make this heavy-duty, brass Air Vent ideal for placement throughout commercial systems. Its conical shape significantly increases the clearance between the water level and internal mechanisms, reducing the potential that dirt floating on top of the water can foul the venting operation. Also features a convenient outlet connection for a 3/4” ID flex tube waste connection.

HVAC professionals have recognized Taco Automatic Air Vents as the industry standard for more than 30 years. Attached to the boiler or used through the system, Taco Vents automatically purge unwanted air from any hydronic installation, allowing the system to run more efficiently. Taco Automatic Air Vents include:

The Taco Automatic Coin Vent
Installed on water or steam radiators, the Taco Automatic Coin Vent is the ideal air purging device. The Coin Vent features special hygroscopic cellulose discs in the valve body that, when dry, allow air to be released from the system. When air is purged, the discs come into contact with system water, which causes them to swell, creating a positive shut-off. This continuous cycle prevents radiators from becoming air bound and speeds the process of filling the system. Vents also can be manually shut off using an internal ball check.

Taco Hy-Vents®
You already know Taco Hy-Vents® as the industry standard for dependable, long-life service. The high-capacity, float-style vent can be placed either on the boiler or at the high points throughout the system. With threaded connections--1/8”. 1/4”, 1/2” and 3/4” --and operating pressure ratings up to 250 psi, these brass-body, nickel-plated vents meet the system requirements of even your largest installations. Vents are easily serviceable, if needed, by simply unscrewing the vent cap. Taco Hy-Vents® are available in a variety of styles including the Slim-Line Hy-Vent and High Pressure Hy-Vent.

The Taco 409 Automatic Air Vent
The high-capacity design and 150-psi system operating pressure rating make this heavy-duty, brass Air Vent ideal for placement throughout commercial systems. Its conical shape significantly increases the clearance between the water level and internal mechanisms, reducing the potential that dirt floating on top of the water can foul the venting operation. Also features a convenient outlet connection for a 3/4” ID flex tube waste connection.

Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Industrial Valves
Product Name Air Vents
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MJE-15-CP60 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Air solenoid valve - CPE18-M2H-3GL-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers