RC -- COMPACT AIR REGULATOR
SAS Automation, LLC
Compact Air Regulator
RC
Description
Compact air regulator
Maximum inlet pressure 1.0MPa
Ambient temperature: 5°C-60°C
Description
Compact air regulator
Maximum inlet pressure 1.0MPa
Ambient temperature: 5°C-60°C
Suppliers
Compact air regulator
Maximum inlet pressure 1.0MPa
Ambient temperature: 5°C-60°C
- Compact air regulator
- Maximum inlet pressure 1.0MPa
- Ambient temperature: 5°C-60°C
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
RC |
|
Product Name
|
Compact Air Regulator |
|
Media
|
Air; Compressed Air
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball
Primary Material
PVC; PVC
Valve Size
3.94 inch (100.00 mm)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Check
Primary Material
PVC-U
Valve Size
7.68 inch (195.00 mm)
View Details
Valve Type
Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material
Stainless Steel
Media
Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details