Prince Manufacturing Corp. Model RD-900 Selector Valve - 30 GPM

Description
FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to port nearest handle. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 7 Ibs
Datasheet
Description
FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to port nearest handle. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 7 Ibs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model RD-900 Selector Valve - 30 GPM -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
Model RD-900 Selector Valve - 30 GPM
Model RD-900 Selector Valve - 30 GPM
FUNCTION The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to port nearest handle. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 7 Ibs

FUNCTION

The PRINCE valve model RD-900 is a manual 3-way 2-position selector valve. This valve will allow one pump source to supply two separate circuits. Pushing the handle in diverts oil flow to port away from handle. Pulling the handle out diverts oil flow to port nearest handle.

SPECIFICATIONS

  • Maximum Operating Pressure ........ 3000 psi
  • Flow Rating .....................................30 GPM
  • Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level
  • Maximum Operating Temp................180°F
  • Weight .................................... Approx 7 Ibs
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Industrial Valves
Product Name Model RD-900 Selector Valve - 30 GPM
Valve Type Spool
Primary Material Cast Iron; Steel
Media Hydraulic
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Solenoid Operated Pneumatic Isolation Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Zero Leak Solenoid Valves
Maximum Pressure 6500.00 psi (4575 m H2O)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Ball Valve - 163021137 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details