Prince Manufacturing Corp. Model RD-100 Flow Control Valve - 30 GPM

Description
FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart below. Any remaining flow is bypassed to the “EF” or excess flow port. This flow can be used to power another circuit or can be returned to tank. Once the controlled flow is set it will remain nearly constant with variations in pressure on either the controlled or excess flow ports. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 8 Ibs
Datasheet
Description
FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart below. Any remaining flow is bypassed to the “EF” or excess flow port. This flow can be used to power another circuit or can be returned to tank. Once the controlled flow is set it will remain nearly constant with variations in pressure on either the controlled or excess flow ports. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 8 Ibs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model RD-100 Flow Control Valve - 30 GPM -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
Model RD-100 Flow Control Valve - 30 GPM
Model RD-100 Flow Control Valve - 30 GPM
FUNCTION The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart below. Any remaining flow is bypassed to the “EF” or excess flow port. This flow can be used to power another circuit or can be returned to tank. Once the controlled flow is set it will remain nearly constant with variations in pressure on either the controlled or excess flow ports. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14 level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 8 Ibs

FUNCTION

The PRINCE valve is a pressure compensated adjustable flow control valve. By rotating the handle, the flow out the “CF”, or controlled flow port, can be varied from approximately 0 to the maximum controlled flow shown in the chart below. Any remaining flow is bypassed to the “EF” or excess flow port. This flow can be used to power another circuit or can be returned to tank. Once the controlled flow is set it will remain nearly constant with variations in pressure on either the controlled or excess flow ports.

SPECIFICATIONS

  • Maximum Operating Pressure ........ 3000 psi
  • Flow Rating .....................................30 GPM
  • Filtration: For general purpose valves, fluid
  • cleanliness should meet the ISO 4406 19/17/14 level
  • Maximum Operating Temp................180°F
  • Weight .................................... Approx 8 Ibs
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Industrial Valves
Product Name Model RD-100 Flow Control Valve - 30 GPM
Valve Type Metering; Spool
Primary Material Cast Iron; Steel
Media Hydraulic
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP50(B) (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details