Prince Manufacturing Corp. Model RD-400 Fixed Flow Priority Divider - 30 GPM

Description
FUNCTION The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as power steering systems. In operation the flow of oil supplied to the inlet is divided into two flows, the priority flow and the excess flow. The priority flow will remain nearly constant with variations in pressure on either the priority or excess flow port and will also remain nearly constant with variations in the inlet flow. The priority flow GPM is determined by a fixed orifice inside the main spool. The desired priority GPM must be specified with model number, see below. The PRINCE model RD-400R provides the same function as described above with the addition of a built in pressure relief for the priority port only. This relief is internally adjustable and requires a separate line to tank. The relief is factory set at 1500 PSI. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 7 Ibs
Datasheet
Description
FUNCTION The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as power steering systems. In operation the flow of oil supplied to the inlet is divided into two flows, the priority flow and the excess flow. The priority flow will remain nearly constant with variations in pressure on either the priority or excess flow port and will also remain nearly constant with variations in the inlet flow. The priority flow GPM is determined by a fixed orifice inside the main spool. The desired priority GPM must be specified with model number, see below. The PRINCE model RD-400R provides the same function as described above with the addition of a built in pressure relief for the priority port only. This relief is internally adjustable and requires a separate line to tank. The relief is factory set at 1500 PSI. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 7 Ibs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model RD-400 Fixed Flow Priority Divider - 30 GPM -  - Prince Manufacturing Corp.
North Sioux City, SD, USA
Model RD-400 Fixed Flow Priority Divider - 30 GPM
Model RD-400 Fixed Flow Priority Divider - 30 GPM
FUNCTION The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as power steering systems. In operation the flow of oil supplied to the inlet is divided into two flows, the priority flow and the excess flow. The priority flow will remain nearly constant with variations in pressure on either the priority or excess flow port and will also remain nearly constant with variations in the inlet flow. The priority flow GPM is determined by a fixed orifice inside the main spool. The desired priority GPM must be specified with model number, see below. The PRINCE model RD-400R provides the same function as described above with the addition of a built in pressure relief for the priority port only. This relief is internally adjustable and requires a separate line to tank. The relief is factory set at 1500 PSI. SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Flow Rating .................... .................30 GPM Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14level Maximum Operating Temp................ 180°F Weight .................... ................ Approx 7 Ibs

FUNCTION

The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as power steering systems. In operation the flow of oil supplied to the inlet is divided into two flows, the priority flow and the excess flow. The priority flow will remain nearly constant with variations in pressure on either the priority or excess flow port and will also remain nearly constant with variations in the inlet flow. The priority flow GPM is determined by a fixed orifice inside the main spool. The desired priority GPM must be specified with model number, see below. The PRINCE model RD-400R provides the same function as described above with the addition of a built in pressure relief for the priority port only. This relief is internally adjustable and requires a separate line to tank. The relief is factory set at 1500 PSI.

SPECIFICATIONS

  • Maximum Operating Pressure ........ 3000 psi
  • Flow Rating .....................................30 GPM
  • Filtration: For general purpose valves, fluid cleanliness should meet the ISO 4406 19/17/14level
  • Maximum Operating Temp................180°F
  • Weight .................................... Approx 7 Ibs
Supplier's Site Datasheet

Technical Specifications

  Prince Manufacturing Corp.
Product Category Industrial Valves
Product Name Model RD-400 Fixed Flow Priority Divider - 30 GPM
Valve Type Metering; Spool
Primary Material Cast Iron; Steel
Media Hydraulic
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 101468015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.57 inch (40.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
15 mm Miniature Electronic Valve - E3O15E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details