Erdmann Corporation Fabri-Valve Ductile Iron Knife Gate Valve C45

Description
The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in style replaceable seats, which are available in a variety of rubbers, polyurethane, UHMW-P, TFE, and hard-faced metal. The pop-in seats feature a much larger cross section and seating area than conventional knife gate valve seats thus providing a seating surface far removed from the flow stream. Replaceable seats offer a unique advantage; abrasion resistance, long seat life, and the convenience of easy seat replacement. All Figure C45 knife gate valves with handwheels include a provision for a locking device. CAUTION: (Replaceable soft seats) Review Fabri-Valve gasket/mating flange recommendations.
Description
The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in style replaceable seats, which are available in a variety of rubbers, polyurethane, UHMW-P, TFE, and hard-faced metal. The pop-in seats feature a much larger cross section and seating area than conventional knife gate valve seats thus providing a seating surface far removed from the flow stream. Replaceable seats offer a unique advantage; abrasion resistance, long seat life, and the convenience of easy seat replacement. All Figure C45 knife gate valves with handwheels include a provision for a locking device. CAUTION: (Replaceable soft seats) Review Fabri-Valve gasket/mating flange recommendations.

Suppliers

Company
Product
Description
Supplier Links
Fabri-Valve Ductile Iron Knife Gate Valve - C45 - Erdmann Corporation
Louisville, KY, USA
Fabri-Valve Ductile Iron Knife Gate Valve
C45
Fabri-Valve Ductile Iron Knife Gate Valve C45
The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in style replaceable seats, which are available in a variety of rubbers, polyurethane, UHMW-P, TFE, and hard-faced metal. The pop-in seats feature a much larger cross section and seating area than conventional knife gate valve seats thus providing a seating surface far removed from the flow stream. Replaceable seats offer a unique advantage; abrasion resistance, long seat life, and the convenience of easy seat replacement. All Figure C45 knife gate valves with handwheels include a provision for a locking device. CAUTION: (Replaceable soft seats) Review Fabri-Valve gasket/mating flange recommendations.

The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in style replaceable seats, which are available in a variety of rubbers, polyurethane, UHMW-P, TFE, and hard-faced metal. The pop-in seats feature a much larger cross section and seating area than conventional knife gate valve seats thus providing a seating surface far removed from the flow stream. Replaceable seats offer a unique advantage; abrasion resistance, long seat life, and the convenience of easy seat replacement.
All Figure C45 knife gate valves with handwheels include a provision for a locking device.
CAUTION: (Replaceable soft seats) Review Fabri-Valve gasket/mating flange recommendations.

Supplier's Site

Technical Specifications

  Erdmann Corporation
Product Category Industrial Valves
Product Number C45
Product Name Fabri-Valve Ductile Iron Knife Gate Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve - 53790504 - Radwell International
Haskel International LLC
Specs
Media Air
View Details
High Flow 2-Way Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; High Flow Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514467 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details