Erdmann Corporation Fabri-Valve Urethane Lined Knife Gate Valve XS150-ULV

Description
The Fabri-Valve XS150-ULV Urethane Lined Knife Gate Valve provides an economical solution for abrasive and corrosive applications. The XS150-ULV does not discharge process media to the environment. The design utilizes the same superior sealing techniques as the XS150, featuring a robust perimeter seal that provides bi-directional, bubble-tight shutoff. Replaceable FV8000™ urethane liners are added to protect the body from abrasion and corrosion. The XS150 body halves are machined to accept the removable urethane liners (full port). A triple scraper design is incorporated into the FV8000 liners, which cleans the gate during operation and prevents media build up in chest area. The perimeter seal has shoulders, which mechanically retain (lock) the seal in the seal groove located in the FV8000 liners. The seal groove is specially designed to prevent seal pull-out but also allows the seal to move and prevent overcompression.
Datasheet
Description
The Fabri-Valve XS150-ULV Urethane Lined Knife Gate Valve provides an economical solution for abrasive and corrosive applications. The XS150-ULV does not discharge process media to the environment. The design utilizes the same superior sealing techniques as the XS150, featuring a robust perimeter seal that provides bi-directional, bubble-tight shutoff. Replaceable FV8000™ urethane liners are added to protect the body from abrasion and corrosion. The XS150 body halves are machined to accept the removable urethane liners (full port). A triple scraper design is incorporated into the FV8000 liners, which cleans the gate during operation and prevents media build up in chest area. The perimeter seal has shoulders, which mechanically retain (lock) the seal in the seal groove located in the FV8000 liners. The seal groove is specially designed to prevent seal pull-out but also allows the seal to move and prevent overcompression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fabri-Valve Urethane Lined Knife Gate Valve - XS150-ULV - Erdmann Corporation
Louisville, KY, USA
Fabri-Valve Urethane Lined Knife Gate Valve
XS150-ULV
Fabri-Valve Urethane Lined Knife Gate Valve XS150-ULV
The Fabri-Valve XS150-ULV Urethane Lined Knife Gate Valve provides an economical solution for abrasive and corrosive applications. The XS150-ULV does not discharge process media to the environment. The design utilizes the same superior sealing techniques as the XS150, featuring a robust perimeter seal that provides bi-directional, bubble-tight shutoff. Replaceable FV8000™ urethane liners are added to protect the body from abrasion and corrosion. The XS150 body halves are machined to accept the removable urethane liners (full port). A triple scraper design is incorporated into the FV8000 liners, which cleans the gate during operation and prevents media build up in chest area. The perimeter seal has shoulders, which mechanically retain (lock) the seal in the seal groove located in the FV8000 liners. The seal groove is specially designed to prevent seal pull-out but also allows the seal to move and prevent overcompression.

The Fabri-Valve XS150-ULV Urethane Lined Knife Gate Valve provides an economical solution for abrasive and corrosive applications. The XS150-ULV does not discharge process media to the environment. The design utilizes the same superior sealing techniques as the XS150, featuring a robust perimeter seal that provides bi-directional, bubble-tight shutoff. Replaceable FV8000™ urethane liners are added to protect the body from abrasion and corrosion.
The XS150 body halves are machined to accept the removable urethane liners (full port). A triple scraper design is incorporated into the FV8000 liners, which cleans the gate during operation and prevents media build up in chest area. The perimeter seal has shoulders, which mechanically retain (lock) the seal in the seal groove located in the FV8000 liners. The seal groove is specially designed to prevent seal pull-out but also allows the seal to move and prevent overcompression.

Supplier's Site Datasheet

Technical Specifications

  Erdmann Corporation
Product Category Industrial Valves
Product Number XS150-ULV
Product Name Fabri-Valve Urethane Lined Knife Gate Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
250 Inverse Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 5.71 inch (145.00 mm)
View Details