ITT Engineered Valves Diaphragm Weir Valves

Description
Features & Benefits: Bonnet Isolation The diaphragm isolates the working parts of the valve from process fluids. Streamlined Fluid Passage The smooth contoured body has minimal pockets, cavities or dead spaces, which prevent accumulation or stagnation of process fluids or contaminants. No Packing Gland or Packing No more packing gland adjustment required or stem packing leakage problems for improved control of fugitive emissions. Positive Leak Tight Closure Bubble tight closure is provided in accordance with MSS SP-88. In-Line Maintenance Easily maintained when required for reduced downtime and lower cost of ownership. Line-Lok Unique feature in all plastic lined weir valves that prevents liner flexing over the weir, which reduces the potential for liner cracking. Molded Closed 2-Piece PTFE Diaphragm Diaphragms are molded to the exact contour of the weir for superior shutoff capabilities. 2-piece configuration eliminates delamination of PTFE which is common to 1-piece configurations. Superior flex life Reduced permeation Excellent chemical resistance Adjustable Travel Stop Prevents overclosure of the valve and prolongs diaphragm life. The adjustability feature assures that leak-tight shutoff can be maintained throughout the valve's life. Bronze Bushing Reduces turning torque and enhances cycle life in "dirty" atmospheres. Sealed Bonnet Offers secondary process containment to control fugitive emissions. Supplied with leak detection port as standard. Floating Tube Nut Prevents point loading of the stud on PTFE diaphragms, which enhances diaphragm life, particularly in high temperature and high cycle applications. 100% Seat & Shell Testing All valves are pressure tested bubble tight prior to shipment. No visible leakage is allowed. Extensive selection of body and diaphragm materials and actuation packages. Allows optimum selection of materials for service conditions, often without expensive upgrades.
Datasheet
Description
Features & Benefits: Bonnet Isolation The diaphragm isolates the working parts of the valve from process fluids. Streamlined Fluid Passage The smooth contoured body has minimal pockets, cavities or dead spaces, which prevent accumulation or stagnation of process fluids or contaminants. No Packing Gland or Packing No more packing gland adjustment required or stem packing leakage problems for improved control of fugitive emissions. Positive Leak Tight Closure Bubble tight closure is provided in accordance with MSS SP-88. In-Line Maintenance Easily maintained when required for reduced downtime and lower cost of ownership. Line-Lok Unique feature in all plastic lined weir valves that prevents liner flexing over the weir, which reduces the potential for liner cracking. Molded Closed 2-Piece PTFE Diaphragm Diaphragms are molded to the exact contour of the weir for superior shutoff capabilities. 2-piece configuration eliminates delamination of PTFE which is common to 1-piece configurations. Superior flex life Reduced permeation Excellent chemical resistance Adjustable Travel Stop Prevents overclosure of the valve and prolongs diaphragm life. The adjustability feature assures that leak-tight shutoff can be maintained throughout the valve's life. Bronze Bushing Reduces turning torque and enhances cycle life in "dirty" atmospheres. Sealed Bonnet Offers secondary process containment to control fugitive emissions. Supplied with leak detection port as standard. Floating Tube Nut Prevents point loading of the stud on PTFE diaphragms, which enhances diaphragm life, particularly in high temperature and high cycle applications. 100% Seat & Shell Testing All valves are pressure tested bubble tight prior to shipment. No visible leakage is allowed. Extensive selection of body and diaphragm materials and actuation packages. Allows optimum selection of materials for service conditions, often without expensive upgrades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features & Benefits: Bonnet Isolation The diaphragm isolates the working parts of the valve from process fluids. Streamlined Fluid Passage The smooth contoured body has minimal pockets, cavities or dead spaces, which prevent accumulation or stagnation of process fluids or contaminants. No Packing Gland or Packing No more packing gland adjustment required or stem packing leakage problems for improved control of fugitive emissions. Positive Leak Tight Closure Bubble tight closure is provided in accordance with MSS SP-88. In-Line Maintenance Easily maintained when required for reduced downtime and lower cost of ownership. Line-Lok Unique feature in all plastic lined weir valves that prevents liner flexing over the weir, which reduces the potential for liner cracking. Molded Closed 2-Piece PTFE Diaphragm Diaphragms are molded to the exact contour of the weir for superior shutoff capabilities. 2-piece configuration eliminates delamination of PTFE which is common to 1-piece configurations. Superior flex life Reduced permeation Excellent chemical resistance Adjustable Travel Stop Prevents overclosure of the valve and prolongs diaphragm life. The adjustability feature assures that leak-tight shutoff can be maintained throughout the valve's life. Bronze Bushing Reduces turning torque and enhances cycle life in "dirty" atmospheres. Sealed Bonnet Offers secondary process containment to control fugitive emissions. Supplied with leak detection port as standard. Floating Tube Nut Prevents point loading of the stud on PTFE diaphragms, which enhances diaphragm life, particularly in high temperature and high cycle applications. 100% Seat & Shell Testing All valves are pressure tested bubble tight prior to shipment. No visible leakage is allowed. Extensive selection of body and diaphragm materials and actuation packages. Allows optimum selection of materials for service conditions, often without expensive upgrades.

Features & Benefits:
Bonnet Isolation

  • The diaphragm isolates the working parts of the valve from process fluids.
    Streamlined Fluid Passage
  • The smooth contoured body has minimal pockets, cavities or dead spaces, which prevent accumulation or stagnation of process fluids or contaminants.
    No Packing Gland or Packing
  • No more packing gland adjustment required or stem packing leakage problems for improved control of fugitive emissions.
    Positive Leak Tight Closure
  • Bubble tight closure is provided in accordance with MSS SP-88.
    In-Line Maintenance
  • Easily maintained when required for reduced downtime and lower cost of ownership.
    Line-Lok
  • Unique feature in all plastic lined weir valves that prevents liner flexing over the weir, which reduces the potential for liner cracking.
    Molded Closed 2-Piece PTFE Diaphragm
  • Diaphragms are molded to the exact contour of the weir for superior shutoff capabilities.
  • 2-piece configuration eliminates delamination of PTFE which is common to 1-piece configurations.
  • Superior flex life
  • Reduced permeation
  • Excellent chemical resistance
    Adjustable Travel Stop
  • Prevents overclosure of the valve and prolongs diaphragm life. The adjustability feature assures that leak-tight shutoff can be maintained throughout the valve's life.
    Bronze Bushing
  • Reduces turning torque and enhances cycle life in "dirty" atmospheres.
    Sealed Bonnet
  • Offers secondary process containment to control fugitive emissions.
  • Supplied with leak detection port as standard.
    Floating Tube Nut
  • Prevents point loading of the stud on PTFE diaphragms, which enhances diaphragm life, particularly in high temperature and high cycle applications.
    100% Seat & Shell Testing
  • All valves are pressure tested bubble tight prior to shipment. No visible leakage is allowed.
    Extensive selection of body and diaphragm materials and actuation packages.
  • Allows optimum selection of materials for service conditions, often without expensive upgrades.
Supplier's Site Datasheet

Technical Specifications

  Erdmann Corporation
Product Category Industrial Valves
Product Number Diaphragm Weir Valves
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1230010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details