Aalborg Instruments 6mm PTFE Needle Valve VT6-TT-0A

Description
Design Features Fluids contact PTFE and PCTFE only One PTFE o-ring Simplicity, only six components
Datasheet
Description
Design Features Fluids contact PTFE and PCTFE only One PTFE o-ring Simplicity, only six components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm PTFE Needle Valve - VT6-TT-0A - Aalborg Instruments
Orangeburg, NY, USA
6mm PTFE Needle Valve
VT6-TT-0A
6mm PTFE Needle Valve VT6-TT-0A
Design Features Fluids contact PTFE and PCTFE only One PTFE o-ring Simplicity, only six components

Design Features

  • Fluids contact PTFE and PCTFE only
  • One PTFE o-ring
  • Simplicity, only six components
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Industrial Valves
Product Number VT6-TT-0A
Product Name 6mm PTFE Needle Valve
Valve Type Needle
Primary Material PTFE
Media Gas; Specialty Corrosive; Liquid; Chemical
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 75.00 psi (52.78 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated, Normally Closed Valve - BST-NC - Plast-O-Matic Valves, Inc.
Specs
Valve Type Globe
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-CP115 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details