Aalborg Instruments Stepping Motor Valve SMV-20A

Description
A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure valves, may be operated continuously (100% duty cycle). Valves stay in position as when de-energized. Advantages over solenoid operated valves include cool operations, i.e. there are no control operating problems due to coils heating up, extremely fine reso- lution, very low differential pressures and high operating pressures. Valves are controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.
Datasheet
Description
A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure valves, may be operated continuously (100% duty cycle). Valves stay in position as when de-energized. Advantages over solenoid operated valves include cool operations, i.e. there are no control operating problems due to coils heating up, extremely fine reso- lution, very low differential pressures and high operating pressures. Valves are controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepping Motor Valve - SMV-20A - Aalborg Instruments
Orangeburg, NY, USA
Stepping Motor Valve
SMV-20A
Stepping Motor Valve SMV-20A
A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure valves, may be operated continuously (100% duty cycle). Valves stay in position as when de-energized. Advantages over solenoid operated valves include cool operations, i.e. there are no control operating problems due to coils heating up, extremely fine reso- lution, very low differential pressures and high operating pressures. Valves are controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.

A line of electronic two-way metering needle valves is presented. High
precision linear stepping motors drive the valve spindle.
The resolution of the stepping motor driven needles is 0.0005"/step. Standard
optional 0.000125" /step resolution available. Low differential pressure valves,
may be operated continuously (100% duty cycle). Valves stay in position as
when de-energized.
Advantages over solenoid operated valves include cool operations, i.e. there
are no control operating problems due to coils heating up, extremely fine reso-
lution, very low differential pressures and high operating pressures. Valves are
controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Industrial Valves
Product Number SMV-20A
Product Name Stepping Motor Valve
Valve Type Needle
Primary Material Aluminum
Media Water; Air; Compressed Air
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121610040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-09-A0 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details