Aalborg Instruments Stepping Motor Valve SMV-40A

Description
A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure valves, may be operated continuously (100% duty cycle). Valves stay in position as when de-energized. Advantages over solenoid operated valves include cool operations, i.e. there are no control operating problems due to coils heating up, extremely fine reso- lution, very low differential pressures and high operating pressures. Valves are controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.
Datasheet
Description
A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure valves, may be operated continuously (100% duty cycle). Valves stay in position as when de-energized. Advantages over solenoid operated valves include cool operations, i.e. there are no control operating problems due to coils heating up, extremely fine reso- lution, very low differential pressures and high operating pressures. Valves are controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepping Motor Valve - SMV-40A - Aalborg Instruments
Orangeburg, NY, USA
Stepping Motor Valve
SMV-40A
Stepping Motor Valve SMV-40A
A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential pressure valves, may be operated continuously (100% duty cycle). Valves stay in position as when de-energized. Advantages over solenoid operated valves include cool operations, i.e. there are no control operating problems due to coils heating up, extremely fine reso- lution, very low differential pressures and high operating pressures. Valves are controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.

A line of electronic two-way metering needle valves is presented. High
precision linear stepping motors drive the valve spindle.
The resolution of the stepping motor driven needles is 0.0005"/step. Standard
optional 0.000125" /step resolution available. Low differential pressure valves,
may be operated continuously (100% duty cycle). Valves stay in position as
when de-energized.
Advantages over solenoid operated valves include cool operations, i.e. there
are no control operating problems due to coils heating up, extremely fine reso-
lution, very low differential pressures and high operating pressures. Valves are
controllable by TTL compatible logic level and analog 0 to 2.5 Vdc signals.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Industrial Valves
Product Number SMV-40A
Product Name Stepping Motor Valve
Valve Type Needle
Primary Material Aluminum
Media Water; Air; Compressed Air
Valve Size 0.38 to 0.75 inch (9.52 to 19.05 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Loaded Pressure Regulators - PRA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; PP (optional feature)
Media Highly Corrosive, Ultra-Pure Chemicals
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE BODY 2X3X2 ODF - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details