General Digital Corporation Datasheets for Video Displays

Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology.
Video Displays: Learn more

Product Name Notes
KEY FEATURES VueSim HMI Smart Display Renders high definition graphics Modular design facilitates modification/expansi on Sunlight readable options NVIS options Extended color gamut (ECG) available VueSim RT Graphics Rendering Engine...
Basic LCD Monitor Kit Tailored to Your Needs General Digital™ offers the Impact™ as a technology facilitator. In its native form, it is intentionally designed as the most basic turnkey...
Dependable and Compact Optimized for its ultra-low profile (1.75" high), the SlimLine Micro™ is designed to save valuable space and expense by providing a reliable and user-friendly operator interface. The...
Ergonomic, Versatile Design Occupies Minimal Space The unique design of the Rack Mount Hinge™ LCD Monitor results in an enclosure that occupies an ultra low profile one vertical rack unit...
FEATURES Designed as Replacement for EOL (End Of Life) GenStar II Kits available to convert GenStar II 20.1" monitor to 19.0", 20.1" or 21.3" GenStar III LED backlight-based monitor Also...
FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight...
FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight...
High Brightness Displays for Improved Outdoor Viewability Today, LCD panels typically produce a maximum brightness (white light) of 200–350 nits, which is insufficient luminance (brightness) in environments where they are...
Two Displays to Convey Twice the Information The TwoView Micro™ dual flip-down LCD monitor is another innovation of General Digital's™ vast arsenal of mountable and rack mount products. Optimized for...
Designed to meet specific requirements and specifications for a flight simulator application, General Digital’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a...
General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide...
General Digital had developed this 15" Sunlight Readable Monitor Kit (Open Frame) for an outdoor Pneumatic Tube Systems application. The customer had problems reading their existing displays and had asked...
General Digital has designed the NEC NL10276BC13-01C 6.5" XGA display for integration of a MIL-STD-3009 Class B Type II NVIS (NVG) Switchable Backlight. This NEC display has been customized specifically...
General Digital has developed a highly integrated and intelligent display head assembly for deployment in an airborne / cockpit application. In order to fit the 5" active matrix LCD display...
General Digital has taken CMO’s very impressive 10.4" TFT and done the impossible—we have made it better! We began by replacing the two cold cathode fluorescent lamps which comprise the...
General Digital has taken NEC’s very impressive 15" Super-Transmissive Natural Light TFT and done the impossible—we have made it better! GDC began by replacing the four cold cathode fluorescent lamps...
General Digital recently redesigned our Barracuda Series enclosures to make them smaller, lighter and less expensive. The 90-3064-012 monitor has been customized specifically for use in a Military Mobile Ground...
General Digital was challenged by a military prime contractor to manufacture a high definition 24.0" diagonal LCD monitor, suitable for operation in military Naval vessels. The monitor is designed with...
General Digital was commissioned by a military prime contractor to develop a militarized version of our TwoView Micro product, featuring a single 21.5" display capable of use in daylight readable...
In it standard configura - tions, the R ack M ount H inge S ola R ™ S e R ie S consists of turnkey flat panel monitors with vi...
In order to reduce both cost and lead time, General Digital™ modifies high volume LCD monitors intended for the desktop market and integrates the assembly into our final product configuration.
The SlimLine Commercial™ Series cleverly combines an LCD monitor, keyboard and pointing device in one unit and is considered the “perfect” complement to General Digital’s™ other innovative, rack mount products.
The ease of use of man / machine interaction made possible with VuePoint III™ gives new meaning to the term user-friendly. Resistive Touch Screen The VuePoint III™ responds instantly...
The Genstar IV represents General Digital’s next generation of Air Traffic Control monitor. Originally developed in 1998, the Genstar™ series of LCD monitors continues to evolve with the development of...
The low profile SlimLine Lite II (SL2) is the premiere, fully-integrated LCD monitor / keyboard / pointing device for 19" rack chassis applications. Although it integrates many of the same...
The SlimLine 1U (SL1) has an extremely low profile, occupying only one vertical rack unit (1U = 1.75"). Constructed from a combination of aluminum and steel to provide a rugged,...
The Titan RackMount™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing...
The Titan Standalone™ large format LCD monitor was introduced to satisfy the increasing demands for information density: the need to include more graphical and contextual information in a given viewing...
The TwoView (TV) monitor/keyboard/poi nting device is designed to provide its operator with the maximum amount of visual information while occupying the smallest possible footprint within an EIA-310 or 19"...
The TwoView 2 (TV2) monitor/keyboard/poi nting device is designed to provide its operator with the maximum amount of visual information while occupying the smallest possible footprint within an EIA-310 or...
Sunlight / daylight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #938) 15.0 inch, 1024 x 768 XGA resolution Maximum brightness limited to 600 nits to conserve power...
Sunlight / daylight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #939) 15.0 inch, 1024 x 768 XGA resolution Maximum brightness limited to 600 nits to conserve power...
Sunlight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #907) 6.5 inch, 640 x 480 VGA resolution Maximum brightness limited to 700+ nits to conserve power / heat...
Sunlight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #956) 17.0 inch, 1280 x 1024 SXGA resolution Maximum brightness limited to 600 nits to conserve power / heat...
Sunlight readable LCD monitor with LED backlight (Display Model #979) 20.1 inch, 1600 x 1200 UXGA resolution Maximum brightness programmable up to 800 nits Low power, long life, LED backlight...
Sunlight readable open frame LCD monitor kit with LED backlight 6.5 inch, 1024 x 768 XGA resolution Maximum brightness of1000 nits Low power, long life, LED backlight 2% to 100%...
Sunlight readable panel mount LCD monitor with an LED backlight 15.0 inch, 1024 x 768 XGA resolution 1000 nit maximum brightness Low power, long life, LED backlight 5% to 100%...