General Digital Corporation Datasheets for Industrial Keyboards

Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.  
Industrial Keyboards: Learn more

Product Name Notes
101-key Rack Mount Keyboard ABS Polycarbonate Keyboard Enclosure PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] Optional) Micro HulaPoint® PS/2 Pointing Device 1U (1.75") Aluminum Rack Mount Drawer
104-key Desktop Keyboard ABS Polycarbonate Enclosure PS/2 Compatible Touch Pad Pointing Device w/Two Mouse Buttons Enclosure Available in Black or Ivory 16.3" (W) x 7.6" (D) x 1.35" (H)
104-key Rack Mount Keyboard ABS Polycarbonate Keyboard Enclosure PS/2 Compatible Touch Pad Pointing Device w/Two Mouse Buttons 1U (1.75") Aluminum Rack Mount Drawer
114-key Desktop Keyboard Stainless Steel NEMA 4X Enclosure Industrial Silicone Rubber Key Switch HP® Compatible (PS/2, Sun® Type 4 and Type 5 [8-pin Mini-DIN] Optional) 16.25" (W)...
114-key Desktop Keyboard ABS Polycarbonate (UL94V0) NEMA 12 Enclosure Industrial Silicone Rubber Key Switch PS/2 and HP® Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional) 15.5"...
114-key Desktop Keyboard ABS Polycarbonate (UL94V0) NEMA 12X Enclosure Industrial Silicone Rubber Key Switch HP® and PS/2 Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional) HulaPoint® PS/2 Pointing...
114-key Desktop Keyboard Stainless Steel NEMA 4X Enclosure Industrial Silicone Rubber Key Switch HP® Compatible (PS/2, Sun® Type 4a and Type 5 [8-pin Mini-DIN] Optional) HulaPoint® PS/2...
114-key Rack Mount Keyboard Aluminum NEMA 12 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (DEC, MAC, and Sun® Type 5 [8-pin Mini-DIN] Optional) HulaPoint® PS/2 Pointing...
114-key Rack Mount Keyboard Aluminum NEMA 12 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] Optional) 1U (1.75") Aluminum Rack Mount Drawer
114-key Rack Mount Keyboard Aluminum NEMA 12 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] Optional) Micro HulaPoint® PS/2 Pointing Device 1U...
121-key Desktop Keyboard Black, Powder Coated, Aluminum, NEMA 12 Enclosure Beige or Black Enclosure Available Stainless Steel Enclosure Available Spill/Dust Proof Solid-State Full-travel Key Switch PS/2 Compatible (Sun® Type...
121-key Rack Mount Keyboard Black, Powder Coated, Aluminum, NEMA 12 Keyboard Enclosure Beige Enclosure Available Spill/Dust Proof, Solid State, Full-travel Key Switch PS/2 Compatible (Sun® Type 5 [8-pin...
81-key Backlit Desktop Keyboard 101-key Functionality Aluminum NEMA 12X Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible 5 Levels of Backlight Brightness 13.0" (W) x 7.0" (D) x 1.9" (H)...
81-key Backlit Desktop Keyboard 101-key Functionality Stainless Steel NEMA 4X Enclosure Industrial Silicone Rubber Key Switch Rated for 50 G, 11 ms Shock on All 3 Axes PS/2 Compatible HulaPoint...
81-key Desktop Keyboard 101-key Functionality Stainless Steel NEMA 4X Enclosure Industrial Silicone Rubber Key Switch Rated for 50 G, 11 ms Shock on All 3 Axes PS/2 Compatible HulaPoint®
82-key Desktop Keyboard Black, Powder Coated, Aluminum, NEMA 12 Enclosure Black or Beige Enclosure Available Stainless Steel Enclosure Available Spill/Dust Proof Solid-State Full-travel Key Switch PS/2 Compatible (Sun® Type...
82-key, Backlit, Military Grade, Sealed, Rack Mount Keyboard 101-key Functionality Aluminum NEMA 4 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Optional) Backlight Dimmer w/Auto Shutoff when...
83-key Desktop Keyboard 101-key Functionality ABS Polycarbonate Enclosure PS/2 Compatible 11.03" (W) x 5.13" (D) x 1.0" (H)
83-key Desktop Keyboard 101-key Functionality ABS Polycarbonate Enclosure PS/2 Compatible 16 mm Trackball w/Two Mouse Buttons Enclosure Available in Black or Ivory 14.6" (W) x 5.5" (D) x 0.75" (H)...
83-key Rack Mount Keyboard 101-key Functionality ABS Polycarbonate Keyboard Enclosure PS/2 Compatible 16 mm Trackball w/Two Mouse Buttons 1U (1.75") Aluminum Rack Mount Drawer
83-key Rack Mount Keyboard 101-key Functionality ABS Polycarbonate Keyboard Enclosure PS/2 Compatible Touch Pad Pointing Device w/Two Mouse Buttons 1U (1.75") Aluminum Rack Mount Drawer
83-key Rack Mount Keyboard 101-key Functionality Aluminum Keyboard Enclosure PS/2 Compatible 1-1/2" Industrial-grade Trackball w/Three Mouse Buttons 1U (1.75") Aluminum Rack Mount Drawer Latching T-handle Available