General Digital Corporation 15.0" NVIS Sunlight Readable Display 90-4105-002

Description
General Digital has taken NEC’s very impressive 15" Super-Transmissive Natural Light TFT and done the impossible—we have made it better! GDC began by replacing the four cold cathode fluorescent lamps which comprise the OEM backlight with two of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital-enhanced 90-4150-002 display produces nearly twice the brightness (1000 nits) as the OEM configuration (NL10276BC30-18C) while consuming similar power (15 watts). The enhanced display module also meets NVIS-B Radiance and White Color requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display
Description
General Digital has taken NEC’s very impressive 15" Super-Transmissive Natural Light TFT and done the impossible—we have made it better! GDC began by replacing the four cold cathode fluorescent lamps which comprise the OEM backlight with two of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital-enhanced 90-4150-002 display produces nearly twice the brightness (1000 nits) as the OEM configuration (NL10276BC30-18C) while consuming similar power (15 watts). The enhanced display module also meets NVIS-B Radiance and White Color requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display

Suppliers

Company
Product
Description
Supplier Links
15.0
South Windsor, CT, USA
15.0" NVIS Sunlight Readable Display
90-4105-002
15.0" NVIS Sunlight Readable Display 90-4105-002
General Digital has taken NEC’s very impressive 15" Super-Transmissive Natural Light TFT and done the impossible—we have made it better! GDC began by replacing the four cold cathode fluorescent lamps which comprise the OEM backlight with two of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital-enhanced 90-4150-002 display produces nearly twice the brightness (1000 nits) as the OEM configuration (NL10276BC30-18C) while consuming similar power (15 watts). The enhanced display module also meets NVIS-B Radiance and White Color requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display

General Digital has taken NEC’s very impressive 15" Super-Transmissive Natural Light TFT and done the impossible—we have made it better! GDC began by replacing the four cold cathode fluorescent lamps which comprise the OEM backlight with two of our proprietary NVIS / high brightness LED rails. The conversion to LED technology not only makes the solution greener (no mercury content), but it also improves the luminance efficiency, and provides full NVIS compatibility. The General Digital-enhanced 90-4150-002 display produces nearly twice the brightness (1000 nits) as the OEM configuration (NL10276BC30-18C) while consuming similar power (15 watts). The enhanced display module also meets NVIS-B Radiance and White Color requirements as defined by MIL-L-3009 specifications. General Digital’s enhancements do not change the physical characteristics of the original display

Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-4105-002
Product Name 15.0" NVIS Sunlight Readable Display
Monitor Type LCD Display
Color Color
Input Types RGB
Screen Resolution 1024 x 768
Diagonal Screen Size 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 1809034 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Commercial-grade, 2U Rack Mount, Flip-up, Flat Panel LCD Monitor - Stowaway™ - General Digital Corporation
Specs
Monitor Type LCD Display
Features EMI/RFI Shielding; Zoom Capabilities
Color Color
View Details
 - CE-M19S - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details