General Digital Corporation Barracuda PanelMount Solar NVIS 17 – 17.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility 90-967-001

Description
Sunlight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #956) 17.0 inch, 1280 x 1024 SXGA resolution Maximum brightness limited to 600 nits to conserve power / heat Low power, long life, LED backlight 0% to 100% backlight dimming Glass-Film-Glass resistive touch sensor with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Includes EMI mesh for improved emissions Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- / military-grade IP67 panel mount enclosure MIL-STD-810G 512.5 Procedure I/IP67 10-button silicone keypad, LED backlit NVIS / daylight buttons Environmentally-seal ed connectors (MIL-DTL-38999 style) DVI: MIL-DTL-38999 Touch screen (USB): MIL-DTL-38999 Power: MIL-DTL-38999 Input power: +16 to +75 VDC Operating temperature: -20° C to +50° C Designed to meet EMI per MIL-STD-461F: CE-1010 / CE-102 / CS-114-1 (curves #2 & #5) / CS-116 / RE-101 (RE-102-1) / RE-102 (RE-102-1) / RS-103
Description
Sunlight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #956) 17.0 inch, 1280 x 1024 SXGA resolution Maximum brightness limited to 600 nits to conserve power / heat Low power, long life, LED backlight 0% to 100% backlight dimming Glass-Film-Glass resistive touch sensor with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Includes EMI mesh for improved emissions Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- / military-grade IP67 panel mount enclosure MIL-STD-810G 512.5 Procedure I/IP67 10-button silicone keypad, LED backlit NVIS / daylight buttons Environmentally-seal ed connectors (MIL-DTL-38999 style) DVI: MIL-DTL-38999 Touch screen (USB): MIL-DTL-38999 Power: MIL-DTL-38999 Input power: +16 to +75 VDC Operating temperature: -20° C to +50° C Designed to meet EMI per MIL-STD-461F: CE-1010 / CE-102 / CS-114-1 (curves #2 & #5) / CS-116 / RE-101 (RE-102-1) / RE-102 (RE-102-1) / RS-103

Suppliers

Company
Product
Description
Supplier Links
Barracuda PanelMount Solar NVIS 17 – 17.0
South Windsor, CT, USA
Barracuda PanelMount Solar NVIS 17 – 17.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility
90-967-001
Barracuda PanelMount Solar NVIS 17 – 17.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility 90-967-001
Sunlight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #956) 17.0 inch, 1280 x 1024 SXGA resolution Maximum brightness limited to 600 nits to conserve power / heat Low power, long life, LED backlight 0% to 100% backlight dimming Glass-Film-Glass resistive touch sensor with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Includes EMI mesh for improved emissions Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- / military-grade IP67 panel mount enclosure MIL-STD-810G 512.5 Procedure I/IP67 10-button silicone keypad, LED backlit NVIS / daylight buttons Environmentally-seal ed connectors (MIL-DTL-38999 style) DVI: MIL-DTL-38999 Touch screen (USB): MIL-DTL-38999 Power: MIL-DTL-38999 Input power: +16 to +75 VDC Operating temperature: -20° C to +50° C Designed to meet EMI per MIL-STD-461F: CE-1010 / CE-102 / CS-114-1 (curves #2 & #5) / CS-116 / RE-101 (RE-102-1) / RE-102 (RE-102-1) / RS-103
  • Sunlight readable and NVIS-compatible LCD monitor with LED backlight (Display Model #956)
    • 17.0 inch, 1280 x 1024 SXGA resolution
    • Maximum brightness limited to 600 nits to conserve power / heat
    • Low power, long life, LED backlight
    • 0% to 100% backlight dimming
  • Glass-Film-Glass resistive touch sensor with antireflective coating
    • Includes circular polarizer and 1/4-wave retarder for maximum contrast
    • Includes EMI mesh for improved emissions
    • Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display
  • Industrial- / marine- / military-grade IP67 panel mount enclosure
    • MIL-STD-810G 512.5 Procedure I/IP67
    • 10-button silicone keypad, LED backlit
      • NVIS / daylight buttons
  • Environmentally-sealed connectors (MIL-DTL-38999 style)
    • DVI: MIL-DTL-38999
    • Touch screen (USB): MIL-DTL-38999
    • Power: MIL-DTL-38999
  • Input power: +16 to +75 VDC
  • Operating temperature: -20° C to +50° C
  • Designed to meet EMI per MIL-STD-461F: CE-1010 / CE-102 / CS-114-1 (curves #2 & #5) / CS-116 / RE-101 (RE-102-1) / RE-102 (RE-102-1) / RS-103
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Number 90-967-001
Product Name Barracuda PanelMount Solar NVIS 17 – 17.0" Outdoor Sunlight Readable LCD Monitor with Night Vision Compatibility
Monitor Type LCD Display
Input Types DVI
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details