DPHP HP
Description: Dual Probe Hand Piece made for high power applications. Contains 4’ long 1 AWG cabling and 7/8″ diameter brass shanks that accept 3/16″ diameter electrodes. Two 3/16” diameter interchangeable copper electrodes are included.
Shank: 7/8” Brass
Cables: 4’ long 1 AWG
Electrodes: 3/16” Copper
Weight: 5.5 lbs / 2.49 kg
Probe Dimensions: 7.5” x 7/8”
Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders
Common Application: Budget friendly battery, sheet to sheet, any time where access to the parts can be dificult with a weld head or tweezer, where same side instead of pinch is needed.
| Sunstone Engineering | |
|---|---|
| Product Category | Styli and Probes |
| Product Name | Dual Probe Hand Piece – DPHP |