PG3W
Description: A Water-Cooled Pistol Grip Hand Piece with Button Trigger. Accepts compression electrodes. Includes Water-Cooled Grounding Clamp.
Cables: 1 AWG
Electrodes: 3″ long, 3/8” diameter – Compression Fit
Weight: 10.0 lb / 4.54kg
Dimensions: 6.5” x 7.5”x 1.25”
Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders
Common Application: Heavy-duty industrial uses, high duty cycle conditions
| Sunstone Engineering | |
|---|---|
| Product Category | Styli and Probes |
| Product Name | Pistol Grip Single Probe Hand Piece Water Cooled – PG3W |