Fredericks Company - Televac Signal Conditioner (Analog/Digital) 1-6200-007

Description
The 1-6200-007 analog/PWM signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.
Datasheet
Description
The 1-6200-007 analog/PWM signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner (Analog/Digital) - 1-6200-007 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Signal Conditioner (Analog/Digital)
1-6200-007
Signal Conditioner (Analog/Digital) 1-6200-007
The 1-6200-007 analog/PWM signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.

The 1-6200-007 analog/PWM signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners.
Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.

Supplier's Site Datasheet

Technical Specifications

  Fredericks Company - Televac
Product Category Signal Conditioners
Product Number 1-6200-007
Product Name Signal Conditioner (Analog/Digital)
Form Factor PC Board
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details