Fredericks Company - Televac Signal Conditioner (RS232) 1-6200-006

Description
The 1-6200-006 RS-232 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.
Datasheet
Description
The 1-6200-006 RS-232 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner (RS232) - 1-6200-006 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Signal Conditioner (RS232)
1-6200-006
Signal Conditioner (RS232) 1-6200-006
The 1-6200-006 RS-232 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.

The 1-6200-006 RS-232 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners.
Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection. See the Inclinometers section for more details.

Supplier's Site Datasheet

Technical Specifications

  Fredericks Company - Televac
Product Category Signal Conditioners
Product Number 1-6200-006
Product Name Signal Conditioner (RS232)
Form Factor PC Board
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
Signal Conditioners and Isolators - DSCA38-13 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 7966985 - RS Components, Ltd.
Specs
Signal Conditioning Frequency to current
Outputs Analog Voltage Output; Analog Current Output; Relay Output; Relay, Current, Voltage
Agency Approval No
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18, 30 V dc
View Details