Fredericks Company - Televac RS485 Mini Signal Conditioner Board 1-6200-008

Description
The 1-6200-008 RS-485 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor's range. Frederick's dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection.
Datasheet
Description
The 1-6200-008 RS-485 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor's range. Frederick's dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS485 Mini Signal Conditioner Board - 1-6200-008 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
RS485 Mini Signal Conditioner Board
1-6200-008
RS485 Mini Signal Conditioner Board 1-6200-008
The 1-6200-008 RS-485 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor's range. Frederick's dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners. Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection.

The 1-6200-008 RS-485 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor's range. Frederick's dual-axis TrueTILT sensors can also be mounted directly on the board. Temperature sensors are included on all of our signal conditioners.

Sensor and signal conditioner combinations can be mounted in a housing with potting to provide up to IP67 environmental protection.

Supplier's Site Datasheet

Technical Specifications

  Fredericks Company - Televac
Product Category Signal Conditioners
Product Number 1-6200-008
Product Name RS485 Mini Signal Conditioner Board
Form Factor PC Board
User Interface None
Application General Lab & Industrial; Vehicular
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Signal Conditioners - 1370325 - RS Components, Ltd.
Specs
Signal Conditioning Dc voltage to voltage
Outputs Analog Voltage Output; Voltage
Agency Approval No
View Details
SCD1 Series Signal Conditioners - SCD1/G10 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details