EQYO Datasheets for Oil Seals and Grease Seals

Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more

Product Name Notes
Features: Low torque, long life Dust/dirt excluder designs Shaft speeds up to 30 m/s Pressure up to 0.2 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip®
Features: Low torque, long life Dust/dirt excluder designs Shaft speeds up to 30 m/s Pressure up to 0.2 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip®
Features: Improved sealing where shaft runout or bore/shaft misalignment exist Applicable for abrasive media Shaft speeds up to 10 m/s Pressure up to 0.5 MPa Saint-Gobain High Performance Seals has...
Features: Improved sealing where shaft runout or bore/shaft misalignment exist Applicable for abrasive media Shaft speeds up to 10 m/s Pressure up to 0.5 MPa Saint-Gobain Performance Plastics, Seals Group,...
Features: Low torque, long life Dust/dirt excluder designs Shaft speeds up to 30 m/s Pressure up to 0.2 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased...
Features: Positive sealing Applicable in lubricated and non-lubricated environments Shaft speeds up to 25 m/s Pressure up to 0.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based...
Features: Positive sealing Applicable in lubricated and non-lubricated environments Shaft speeds up to 25 m/s Pressure up to 0.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of...
Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain High Performance Seals has a...
Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has...
Series Specifics: Dynamic applications APS spring provides constant extremely light load and excellent resilence Excellent for low friction applications OmniSeal® are high-performance spring energized polymer seals capable of handling extreme...
Series Specifics: Dynamic applications Low spring load with good resilence Good for high temperature and high pressure OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions.
Series Specifics: Static and moderate speed dynamic sealing Moderate to high spring load Good for low temperature and gases OmniSeal® are high-performance spring energized polymer seals capable of handling extreme...
Series Specifics: Static or dynamic applications RP II spring offers the highest deflection OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where...
Series Specifics: Static or slow angular movement Heavy duty, high load spring with continuous contact along the entire sealing lip Excellent for cryogenic temperatures and gases OmniSeal® are high-performance spring...