Series Specifics:
Static or slow angular movement
Heavy duty, high load spring with continuous contact along the entire sealing lip
Excellent for cryogenic temperatures and gases
OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required.
Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal® spring energized seal products are accepted for use in a wide range of applications.
OmniSeal® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniSeal® products are available from 1.00mm (0.040 inch) up to 1500mm (60 inch) and beyond.
Features and Benefits
Temperature: -268°C (-450°F) to +316°C (+600°F)
Pressure: Vacuum up to 3448 bar (50,000 psi)
Low and controlled friction
Broad chemical resistance
Typical Applications
Aero Engines and APU
Primary and Secondary Flight Controls
Fuel Control Systems
Medical and Laboratory Instrumentations
Semiconductor Processing Equipment
Pumps, Valves and Compressors
Oilfield Equipment
Automotive and Motorsport
Food Processing Equipment
Series Specifics:
- Static or slow angular movement
- Heavy duty, high load spring with continuous contact along the entire sealing lip
- Excellent for cryogenic temperatures and gases
OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required.
Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal® spring energized seal products are accepted for use in a wide range of applications.
OmniSeal® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniSeal® products are available from 1.00mm (0.040 inch) up to 1500mm (60 inch) and beyond.
Features and Benefits
- Temperature: -268°C (-450°F) to +316°C (+600°F)
- Pressure: Vacuum up to 3448 bar (50,000 psi)
- Low and controlled friction
- Broad chemical resistance
Typical Applications
- Aero Engines and APU
- Primary and Secondary Flight Controls
- Fuel Control Systems
- Medical and Laboratory Instrumentations
- Semiconductor Processing Equipment
|
- Pumps, Valves and Compressors
- Oilfield Equipment
- Automotive and Motorsport
- Food Processing Equipment
|