EQYO OmniLip™ PTFE Rotary Shaft Seals Type 61

Description
Features: Improved sealing where shaft runout or bore/shaft misalignment exist Applicable for abrasive media Shaft speeds up to 10 m/s Pressure up to 0.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices
Description
Features: Improved sealing where shaft runout or bore/shaft misalignment exist Applicable for abrasive media Shaft speeds up to 10 m/s Pressure up to 0.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices

Suppliers

Company
Product
Description
Supplier Links
OmniLip™ PTFE Rotary Shaft Seals - Type 61 - EQYO
Garden Grove, CA, United States
OmniLip™ PTFE Rotary Shaft Seals
Type 61
OmniLip™ PTFE Rotary Shaft Seals Type 61
Features: Improved sealing where shaft runout or bore/shaft misalignment exist Applicable for abrasive media Shaft speeds up to 10 m/s Pressure up to 0.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices

Features:

  • Improved sealing where shaft runout or bore/shaft misalignment exist
  • Applicable for abrasive media
  • Shaft speeds up to 10 m/s
  • Pressure up to 0.5 MPa

Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals.

Typical Applications

  • Hydraulic Motors & Pumps
  • Chemical Pumps
  • Rotary Compressors
  • Drilling & Tapping Spindles
  • High Speed Gearboxes
  • Crankshafts
  • Robotics
  • Food & Drug Processing
  • Mixers
  • Actuators
  • Alternators & Generators
  • Radar, Thermal & Optical Devices
Supplier's Site

Technical Specifications

  EQYO
Product Category Oil Seals and Grease Seals
Product Number Type 61
Product Name OmniLip™ PTFE Rotary Shaft Seals
Seal Type Double Lip Oil Seal
Seal Construction Double Metal Case
Seal Orientation Rod Seal
Seal Features Spring-energized
Unlock Full Specs
to access all available technical data

Similar Products

Seals - 2270783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3126 inch (7.94 mm)
View Details
Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
ptfe oil seals -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details