Features:
Improved sealing where shaft runout or bore/shaft misalignment exist
Applicable for abrasive media
Shaft speeds up to 10 m/s
Pressure up to 0.5 MPa
Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much lower cost than mechanical face seals.
Typical Applications
Hydraulic Motors & Pumps
Chemical Pumps
Rotary Compressors
Drilling & Tapping Spindles
High Speed Gearboxes
Crankshafts
Robotics
Food & Drug Processing
Mixers
Actuators
Alternators & Generators
Radar, Thermal & Optical Devices
Features:
- Improved sealing where shaft runout or bore/shaft misalignment exist
- Applicable for abrasive media
- Shaft speeds up to 10 m/s
- Pressure up to 0.5 MPa
Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much lower cost than mechanical face seals.
Typical Applications
- Hydraulic Motors & Pumps
- Chemical Pumps
- Rotary Compressors
- Drilling & Tapping Spindles
- High Speed Gearboxes
- Crankshafts
|
- Robotics
- Food & Drug Processing
- Mixers
- Actuators
- Alternators & Generators
- Radar, Thermal & Optical Devices
|