EQYO DynaLip® Rotary Lip Seals Type 14

Description
Features: Positive sealing Applicable in lubricated and non-lubricated environments Shaft speeds up to 25 m/s Pressure up to 0.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices
Description
Features: Positive sealing Applicable in lubricated and non-lubricated environments Shaft speeds up to 25 m/s Pressure up to 0.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices

Suppliers

Company
Product
Description
Supplier Links
DynaLip® Rotary Lip Seals - Type 14 - EQYO
Garden Grove, CA, United States
DynaLip® Rotary Lip Seals
Type 14
DynaLip® Rotary Lip Seals Type 14
Features: Positive sealing Applicable in lubricated and non-lubricated environments Shaft speeds up to 25 m/s Pressure up to 0.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices

Features:

  • Positive sealing
  • Applicable in lubricated and non-lubricated environments
  • Shaft speeds up to 25 m/s
  • Pressure up to 0.5 MPa

Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be manufactured at a much lower cost than mechanical face seals.

Typical Applications

  • Hydraulic Motors & Pumps
  • Chemical Pumps
  • Rotary Compressors
  • Drilling & Tapping Spindles
  • High Speed Gearboxes
  • Crankshafts
  • Robotics
  • Food & Drug Processing
  • Mixers
  • Actuators
  • Alternators & Generators
  • Radar, Thermal & Optical Devices
Supplier's Site

Technical Specifications

  EQYO
Product Category Oil Seals and Grease Seals
Product Number Type 14
Product Name DynaLip® Rotary Lip Seals
Seal Type Single Lip Oil Seal
Seal Construction Rubber / Polymer
Seal Orientation Rod Seal
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data