EQYO OmniSeal® Spring Energized Seal 103A

Description
Series Specifics: Static and moderate speed dynamic sealing Moderate to high spring load Good for low temperature and gases OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required. Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal® spring energized seal products are accepted for use in a wide range of applications. OmniSeal® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniSeal® products are available from 1.00mm (0.040 inch) up to 1500mm (60 inch) and beyond. Typical Applications Aero Engines and APU Primary and Secondary Flight Controls Fuel Control Systems Medical and Laboratory Instrumentations Semiconductor Processing Equipment Pumps, Valves and Compressors Oilfield Equipment Automotive and Motorsport Food Processing Equipment Features and Benefits Temperature: -268°C (-450°F) to +316°C (+600°F) Pressure: Vacuum up to 3448 bar (50,000 psi) Low and controlled friction Broad chemical resistance
Description
Series Specifics: Static and moderate speed dynamic sealing Moderate to high spring load Good for low temperature and gases OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required. Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal® spring energized seal products are accepted for use in a wide range of applications. OmniSeal® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniSeal® products are available from 1.00mm (0.040 inch) up to 1500mm (60 inch) and beyond. Typical Applications Aero Engines and APU Primary and Secondary Flight Controls Fuel Control Systems Medical and Laboratory Instrumentations Semiconductor Processing Equipment Pumps, Valves and Compressors Oilfield Equipment Automotive and Motorsport Food Processing Equipment Features and Benefits Temperature: -268°C (-450°F) to +316°C (+600°F) Pressure: Vacuum up to 3448 bar (50,000 psi) Low and controlled friction Broad chemical resistance

Suppliers

Company
Product
Description
Supplier Links
OmniSeal® Spring Energized Seal - 103A - EQYO
Garden Grove, CA, United States
OmniSeal® Spring Energized Seal
103A
OmniSeal® Spring Energized Seal 103A
Series Specifics: Static and moderate speed dynamic sealing Moderate to high spring load Good for low temperature and gases OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required. Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal® spring energized seal products are accepted for use in a wide range of applications. OmniSeal® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniSeal® products are available from 1.00mm (0.040 inch) up to 1500mm (60 inch) and beyond. Typical Applications Aero Engines and APU Primary and Secondary Flight Controls Fuel Control Systems Medical and Laboratory Instrumentations Semiconductor Processing Equipment Pumps, Valves and Compressors Oilfield Equipment Automotive and Motorsport Food Processing Equipment Features and Benefits Temperature: -268°C (-450°F) to +316°C (+600°F) Pressure: Vacuum up to 3448 bar (50,000 psi) Low and controlled friction Broad chemical resistance

Series Specifics:

  • Static and moderate speed dynamic sealing
  • Moderate to high spring load
  • Good for low temperature and gases

OmniSeal® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is required.

Originally developed to meet severe conditions encountered in turbine engines, rockets and missiles, and later to serve the most challenging oil and gas applications. Today, OmniSeal® spring energized seal products are accepted for use in a wide range of applications.

OmniSeal® products are designed to fit in all standard hardware glands such as MIL-G-5514, AS4716, Industrial, Metric, JIS, and custom gland sizes. OmniSeal® products are available from 1.00mm (0.040 inch) up to 1500mm (60 inch) and beyond.

Typical Applications

  • Aero Engines and APU
  • Primary and Secondary Flight Controls
  • Fuel Control Systems
  • Medical and Laboratory Instrumentations
  • Semiconductor Processing Equipment
  • Pumps, Valves and Compressors
  • Oilfield Equipment
  • Automotive and Motorsport
  • Food Processing Equipment

Features and Benefits

  • Temperature: -268°C (-450°F) to +316°C (+600°F)
  • Pressure: Vacuum up to 3448 bar (50,000 psi)
  • Low and controlled friction
  • Broad chemical resistance
Supplier's Site

Technical Specifications

  EQYO
Product Category Oil Seals and Grease Seals
Product Number 103A
Product Name OmniSeal® Spring Energized Seal
Seal Type Single Lip Oil Seal
Seal Construction Rubber / Polymer
Seal Orientation Rod Seal
Seal Features Spring-energized
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data