EQYO OmniLip™ PTFE Rotary Shaft Seals Type 71

Description
Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices
Description
Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices

Suppliers

Company
Product
Description
Supplier Links
OmniLip™ PTFE Rotary Shaft Seals - Type 71 - EQYO
Garden Grove, CA, United States
OmniLip™ PTFE Rotary Shaft Seals
Type 71
OmniLip™ PTFE Rotary Shaft Seals Type 71
Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals. Typical Applications Hydraulic Motors & Pumps Chemical Pumps Rotary Compressors Drilling & Tapping Spindles High Speed Gearboxes Crankshafts Robotics Food & Drug Processing Mixers Actuators Alternators & Generators Radar, Thermal & Optical Devices

Features:

  • Tight sealing high pressure
  • Commonly used for sealing hydraulic pumps and motors
  • Shaft speeds up to 20 m/s
  • Pressure up to 3.5 MPa

Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be manufactured at a much lower cost than mechanical face seals.

Typical Applications

  • Hydraulic Motors & Pumps
  • Chemical Pumps
  • Rotary Compressors
  • Drilling & Tapping Spindles
  • High Speed Gearboxes
  • Crankshafts
  • Robotics
  • Food & Drug Processing
  • Mixers
  • Actuators
  • Alternators & Generators
  • Radar, Thermal & Optical Devices
Supplier's Site

Technical Specifications

  EQYO
Product Category Oil Seals and Grease Seals
Product Number Type 71
Product Name OmniLip™ PTFE Rotary Shaft Seals
Seal Type Triple Lip Oil Seal
Seal Construction Double Metal Case
Seal Orientation Rod Seal
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe oil seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type U-ring / Block Vee Ring
Seal Construction Rubber / Polymer; Non-opposed Dual Element
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
View Details
V-rings seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type V-ring
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Seals - 2263836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Rotary Shaft Seal
Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3937 inch (10 mm)
View Details