Hubbell Wiring Device-Kellems Specialty Pushbutton Switch 575

Description
1-POLE CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; UL APPROVAL; APPLIANCE APPLICATION; 250 V VOLTAGE RATING; 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING; BAKELITE BUTTON TYPE; OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H; COLOR BROWN
Datasheet
Description
1-POLE CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; UL APPROVAL; APPLIANCE APPLICATION; 250 V VOLTAGE RATING; 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING; BAKELITE BUTTON TYPE; OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H; COLOR BROWN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 575 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Specialty Pushbutton Switch
575
Specialty Pushbutton Switch 575
1-POLE CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; UL APPROVAL; APPLIANCE APPLICATION; 250 V VOLTAGE RATING; 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING; BAKELITE BUTTON TYPE; OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H; COLOR BROWN

1-POLE CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; UL APPROVAL; APPLIANCE APPLICATION; 250 V VOLTAGE RATING; 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING; BAKELITE BUTTON TYPE; OVERALL DIMENSION 0.8 INCH W X 1.22 INCH D X 0.97 INCH H; COLOR BROWN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pushbutton Switches
Product Number 575
Product Name Specialty Pushbutton Switch
Features Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115831 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 1128484 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details