POSITAL B.V. Datasheets for Tilt Sensors
Tilt sensors measure tilt angle with reference to the earth’s ground plane.
Tilt Sensors: Learn more
| Product Name | Notes |
|---|---|
| POSITAL TILTIX 1 Axis inclinometer: Analog, Current 4 – 20 mA + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: Analog, Current 4 – 20 mA interface, Static / Accelerometer technology and IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: Analog, Voltage 0-10 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: Analog, Voltage 0-5 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: Analog, Voltage 0.5-4.5 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: Analog, Voltage 0.5-9.5 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: CANopen interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: DeviceNet interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: J1939 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: SSI, Binary interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 1 Axis inclinometer: SSI, Gray interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Current 4 – 20 mA + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Current 4 – 20 mA interface, Static / Accelerometer technology and IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Current 4 – 20 mA interface, Static / Accelerometer technology and IP68 / IP69K protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0 – 10 V interface, Static / Accelerometer technology and IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0 – 10 V interface, Static / Accelerometer technology and IP68 / IP69K protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0 – 5 V interface, Static / Accelerometer technology and IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0 – 5 V interface, Static / Accelerometer technology and IP68 / IP69K protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0-10 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0-5 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5 – 4.5 V interface, Static / Accelerometer technology and IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5 – 4.5 V interface, Static / Accelerometer technology and IP68 / IP69K protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5 – 9.5 V interface, Static / Accelerometer technology and IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5 – 9.5 V interface, Static / Accelerometer technology and IP68 / IP69K protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5-4.5 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5-9.5 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: CANopen interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: DeviceNet interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. | |
| POSITAL TILTIX 2 Axes inclinometer: J1939 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class. |
| << Prev | Next >> |