POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5 – 9.5 V interface, Static / Accelerometer technology and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | ACS-020-2-AV40-HE3-PQ |
| Product Name | inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | 20 degrees |
| Number of Axes | 2 |