POSITAL TILTIX 1 Axis inclinometer: DeviceNet interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | ACM-360-1-D101-VW2-5W |
| Product Name | inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | 360 degrees |
| Number of Axes | 1 |