POSITAL TILTIX 1 Axis inclinometer: Analog, Voltage 0-10 V + RS232 interface, Zone 1 & 21 (Mining) and IP65 / IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | ACM-180-1-SV20-VW2-2W |
| Product Name | inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | 180 degrees |
| Number of Axes | 1 |