POSITAL B.V. Datasheets for Incremental Rotary Encoders

Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 32
Product Name Notes
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 31.75 mm (1 1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 38 mm (1.49") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 38.1 mm (1 1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 40 mm (1.57") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 41.28 mm (1 5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 42 mm (1.65") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 44.45 mm (1 3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 19.05 mm (3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 20 mm (0.79") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 22.2 mm (7/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 25.4 mm (1") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 31.75 mm (1 1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 38 mm (1.49") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 38.1 mm (1 1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 40 mm (1.57") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 41.28 mm (1 5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 42 mm (1.65") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 44.45 mm (1 3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 19.05 mm (3/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 20 mm (0.79") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 22.2 mm (7/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 25 mm (0.98") shaft and IP64 / IP65 protection class.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 25.4 mm (1") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 6.35 mm (1/4") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP54 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Open-Collector output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: RS 422 (TTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.

Next >>