POSITAL TILTIX 2 Axes inclinometer: Analog, Voltage 0.5 – 4.5 V interface, Static / Accelerometer technology and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | ACS-040-2-AV00-HE3-2W |
| Product Name | inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | 40 degrees |
| Number of Axes | 2 |