POSITAL B.V. Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family... | |
| IXARC High Resolution Meeting the high performance of an optical encoder, but providing smaller size and significantly higher durability, IXARC high resolution magnetic encoders can replace optical encoders in many... | |
| IXARC CANopen encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact size and... | |
| IXARC CANopen heavy duty encoders are ideal for a variety of applications. The fieldbus interface keeps cabling and installation costs down, while providing a great deal of flexibility. A compact... | |
| IXARC SSI absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders,... | |
| IXARC SSI absolute rotary encoders provide fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with optical encoders,... | |
| IXARC SSI heavy duty absolute rotary encoders combine fast communication and high precision at an affordable price. With up to 16bit resolution perturn and performance that is on par with... | |
| POSITAL CANopen optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and... | |
| POSITAL EtherCat absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. | |
| POSITAL EtherNet/IP absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Installation is simplified by an integrated switch to support... | |
| POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL... | |
| POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders... | |
| POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and... | |
| POSITAL MODBUS encoders provide straightforward Ethernet communication. With MODBUS, TCP/IP and UDP all in one package, the user has a wide variety interfacing options available. | |
| POSITAL Parallel encoders provide reliable positioning for traditional parallel applications. With a wide variety of options and fast delivery times, these are a great alternative for broken encoders that need... | |
| POSITAL Powerlink absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. | |
| POSITAL PROFIBUS encoders provide reliable fieldbus communication over a bus network. This results in faster installations and simpler wiring, saving time and money. Designed specifically to work with Siemens PLC's... | |
| POSITAL PROFINET absolute rotary encoders have the performance and flexibility to meet the needs of the ever changing industrial automation field. Designed to interface well with Siemens PLC's, programming can... | |
| POSITAL's IXARC CANopen Safety Encoder offers the advantages of increased personnel safety, minimal risk of machines malfunctioning, and reduced costs. This encoder was one of the first encoders to introduce... | |
| The POSITAL DeviceNet Encoders are a robust and accurate solution for absolute positioning at a minimum cost. Consider the recent application by a US paper manufacturer who turned to POSITAL... |