M.A.E. Apparecchiature Elettroniche srl Monoaxial Inclinometer for Structural Monitoring ISSC10

Description
Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum bracket for installation on vertical / horizontal surfaces. - SPECIFICATIONS - Resolution: 0.01 degrees Magneto-resistive sensor Angle: +/-10° Aluminum case Bracket for wall mounting
Datasheet
Description
Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum bracket for installation on vertical / horizontal surfaces. - SPECIFICATIONS - Resolution: 0.01 degrees Magneto-resistive sensor Angle: +/-10° Aluminum case Bracket for wall mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monoaxial Inclinometer for Structural Monitoring - ISSC10 - M.A.E. Apparecchiature Elettroniche srl
Frosolone, Isernia, Italy
Monoaxial Inclinometer for Structural Monitoring
ISSC10
Monoaxial Inclinometer for Structural Monitoring ISSC10
Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum bracket for installation on vertical / horizontal surfaces. - SPECIFICATIONS - Resolution: 0.01 degrees Magneto-resistive sensor Angle: +/-10° Aluminum case Bracket for wall mounting

Monoaxial inclinometer sensor for statistical structural monitoring based on magneto-resistive technology with resolution 0.01, housed in a case with IP-68 protection rate and equipped with 7 poles female AMPHENOL connector IP-68 protection rate. Sensor is supplied with aluminum bracket for installation on vertical / horizontal surfaces.

- SPECIFICATIONS -

  • Resolution: 0.01 degrees
  • Magneto-resistive sensor
  • Angle: +/-10°
  • Aluminum case
  • Bracket for wall mounting
Supplier's Site Datasheet

Technical Specifications

  M.A.E. Apparecchiature Elettroniche srl
Product Category Tilt Sensors
Product Number ISSC10
Product Name Monoaxial Inclinometer for Structural Monitoring
Trigger Tilt Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-030-030-1620-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
inclinometers - ACE-090-1-SV40-V02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 90 degrees
View Details
Inclinometers - 1882-1073795-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details